EN
  • EN
  • DE

AD7147ACPZ-REEL

Part No AD7147ACPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description CapTouch™ Programmable Controller for Single-Electrode Capacitance Sensors | IC CAP TO DGT 16BIT 250K 24LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Type Capacitance-to-Digital Converter
Number of Channels 13
Resolution (Bits) 16 b
Sampling Rate (Per Second) 250k
Data Interface SPI
Voltage Supply Source Single Supply
Supply Voltage (V) 2.6V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-WFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP-WQ (4x4)
Family Part Number AD7147
Manufacturer Pack Quantity 5,000
MSL Level 3 (168 Hours)
Win Source Part Number 1136941-AD7147ACPZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7147ACPZ-REEL CAD Model

Description

Analog Devices AD7147ACPZ-REEL Capacitance Sensor

The AD7147ACPZ-REEL is a highly integrated capacitance-to-digital converter (CDC) component manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This advanced sensor is designed for creating sophisticated human interface devices with touch, proximity sensing, or gesture recognition capabilities. It is particularly well-suited for applications where reliable performance is crucial, such as in portable devices, automotive controls, and industrial interfaces.

The AD7147 is built on Analog Devices' proprietary CDC technology, which provides a high level of sensitivity and robustness against environmental changes. It is optimized for sensing small capacitance changes, making it ideal for implementing touch controls that are responsive and accurate. The device operates using a 12-channel sensor interface, allowing for multiple touch points or sensor pads to be monitored simultaneously.

This product comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that is space-efficient, making it perfect for integration into space-constrained designs. The AD7147ACPZ-REEL variant is supplied in tape and reel form, facilitating the manufacturing process for high-volume production through automated pick-and-place equipment.

Key features of the AD7147ACPZ-REEL include:

  • Programmable 12-channel capacitance-to-digital converter
  • Automatic environmental calibration to ensure consistent performance
  • Integrated shield drivers for greater noise immunity
  • Low power consumption, suitable for battery-operated devices
  • I²C compatible serial interface for easy communication with microcontrollers
  • On-chip diagnostics for enhanced reliability and system integrity

The device also boasts an on-chip automatic configuration engine (ACE), which simplifies the setup process by automatically adjusting settings for optimal performance. This feature is particularly beneficial for designers seeking a quick and easy implementation of touch interfaces without the need for extensive calibration procedures.

With its combination of precision, integration, and ease of use, the AD7147ACPZ-REEL by Analog Devices Inc. represents an excellent solution for designers looking to enhance user interaction through touch or proximity-based interfaces in their next-generation electronic products.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1858 $57.3006
15+ $6.7166 $100.7490
24+ $6.5067 $156.1608
32+ $6.2968 $201.4976
42+ $6.0869 $255.6498
55+ $5.4572 $300.1460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,610 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess