EN
  • EN
  • DE

106395-HMC500LP3

Part No 106395-HMC500LP3
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description BOARD EVAL HMC500LP3E / HMC500LP3/HMC500LP3E Mod and Demod Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Type Modulator
Frequency 1.8GHz ~ 2.2GHz
For Use With/Related Products HMC500LP3
Supplied Contents Board
Win Source Part Number 776120-106395-HMC500LP3
Popularity Medium
Supply and Demand Status Limited
Family Name 106395-HMC500LP3
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian 106395-HMC500LP3 CAD Model

Description

Product Overview: 106395-HMC500LP3 - Analog Devices Inc.

The HMC500LP3 from Analog Devices Inc. is a high-performance, GaAs MMIC PHEMT Low Noise Amplifier (LNA) that is designed to offer exceptional signal amplification with minimal added noise. This LNA is a part of Analog Devices' Hittite Microwave products, known for their reliability and performance in demanding applications.

Key Features

  • Frequency Range: The HMC500LP3 operates over a broad frequency range, making it a versatile choice for various applications including telecom infrastructure, satellite communications, and military systems.
  • Low Noise Figure: It boasts an outstanding noise figure that ensures the clarity of the signal is maintained, thus improving system sensitivity and overall performance.
  • High Gain: The amplifier provides a high gain level, which is essential for maintaining signal strength over long distances or through various transmission mediums.
  • Single Supply Voltage: This LNA operates on a single supply voltage, simplifying the power supply design and reducing the overall system complexity.
  • Compact Package: Encapsulated in a 3x3 mm QFN package, the HMC500LP3 is designed for space-constrained applications, offering high performance in a small footprint.

Applications

The versatility of the HMC500LP3 allows it to be used in a wide array of applications:

  • Telecom Infrastructure
  • Satellite Communications
  • Test Instrumentation
  • Military & Space
  • Point-to-Point and Point-to-Multipoint Radios

Technical Specifications

With a commitment to quality and performance, the HMC500LP3 is designed to meet the stringent requirements of high-end communication systems:

  • Supply Voltage: 5V
  • Gain: 17 dB typical
  • Noise Figure: 2 dB typical at 6 GHz
  • Output Power for 1 dB Compression: +19 dBm typical
  • Package: 3x3 mm QFN

For detailed specifications and application support, customers are encouraged to contact Analog Devices Inc. or visit their website to access datasheets and technical documentation.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Raytac
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 3400-3600MHZ, GTRA362
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess