EN
  • EN
  • DE

AD14160BB-4

Part No AD14160BB-4
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP MULTIPROCESSOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Package Bulk
Type Floating Point
Interface DMA, HPI, Link Port, Serial Port
Clock Rate 40MHz
On-Chip RAM 512kB
Voltage - Core 5.00V
Temperature Range - Operating -40°C ~ 100°C (TC)
Mounting Type Surface Mount
Package / Case 452-BCBGA
Supplier Device Package 452-CBGA (46.99x46.99)
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1345405-AD14160BB-4
Ultra Librarian 3D Model Ultra Librarian AD14160BB-4 CAD Model

Description

The AD14160BB-4 from Analog Devices Inc. is a high-performance, quad-core digital signal processing (DSP) solution designed for demanding audio, video, and industrial applications. This product features four of Analog Devices' renowned SHARC processors, making it an ideal choice for tasks that require intensive parallel processing and high throughput rates.

Key Features

  • High Processing Power: Equipped with four SHARC DSPs, the AD14160BB-4 delivers exceptional computational capabilities, enabling real-time processing of complex algorithms and support for multiple audio channels.
  • Link Port Interconnection: The device includes dedicated link ports for direct processor-to-processor communication, facilitating efficient data transfer and system scalability without the need for additional external components.
  • Large On-chip Memory: The on-chip memory architecture of the AD14160BB-4 is optimized for high-speed data access and includes both instruction and data caches to improve performance in multitasking environments.
  • Peripheral Integration: This DSP solution comes with a variety of integrated peripherals, including serial ports, parallel ports, and timers, which reduce the need for external components and simplify system design.
  • Flexible Clocking Options: The AD14160BB-4 supports a range of clocking configurations, allowing designers to tailor the system for optimal performance and power consumption based on application requirements.

Applications

The versatility of the AD14160BB-4 makes it suitable for a wide array of applications:

  • Professional and consumer audio systems
  • Home theater and broadcasting equipment
  • Automotive audio and infotainment systems
  • Industrial control and automation
  • Medical imaging and diagnostic equipment
  • Telecommunications infrastructure

With its powerful processing cores and comprehensive feature set, the AD14160BB-4 by Analog Devices Inc. stands out as a robust DSP solution that can meet the needs of advanced digital signal processing applications.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess