EN
  • EN
  • DE

104124-HMC336MS8G

Part No 104124-HMC336MS8G
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description BOARD EVAL SWITCH SPDT HMC336 / HMC336MS8G RF Switch Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Type Switch, SPDT
Frequency 0Hz ~ 6GHz
For Use With/Related Products HMC336MS8G
Supplied Contents Board
Win Source Part Number 776096-104124-HMC336MS8G
Popularity Medium
Supply and Demand Status Limited
Family Name 104124-HMC336MS8G
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 104124-HMC336MS8G CAD Model

Description

Product Overview: Analog Devices Inc. HMC336MS8G

The HMC336MS8G from Analog Devices Inc. is a high-performance, passive double-balanced mixer that offers excellent isolation and low conversion loss. This device is part of the company's extensive line of RF and microwave products designed to meet the rigorous demands of high-frequency communication systems.

Key Features

  • Frequency Range: The mixer operates over a wide frequency range, making it suitable for various applications in the RF and microwave spectrum.
  • Conversion Loss: With its low conversion loss, the HMC336MS8G ensures efficient signal conversion, which is critical for maintaining signal integrity in communication systems.
  • LO/RF Isolation: The device provides excellent isolation between the Local Oscillator (LO) and the Radio Frequency (RF) ports, which minimizes crosstalk and improves overall system performance.
  • IF Bandwidth: The Intermediate Frequency (IF) bandwidth of the mixer is broad, accommodating a range of frequencies for versatile application use.
  • Package: Housed in an MSOP8G package, the mixer is compact and suitable for space-constrained applications.

Applications

The HMC336MS8G is ideal for use in a variety of RF and microwave systems, including:

  • Point-to-Point and Point-to-Multipoint Radios
  • Test Equipment and Sensors
  • Military End-Use
  • Satellite Communications (SATCOM)

Product Specifications

With its robust design and versatile performance, the HMC336MS8G is engineered to deliver reliable and consistent results. Below are some of the technical specifications:

  • Part Number: 104124-HMC336MS8G
  • Manufacturer: Analog Devices Inc.
  • Package Type: MSOP8G
  • RoHS: Compliant with RoHS standards for environmental safety.

Analog Devices Inc. is known for its commitment to quality and performance, and the HMC336MS8G is no exception. This mixer is a testament to the company's dedication to providing advanced solutions for the ever-evolving field of high-frequency communications.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Raytac
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA5259100S EVALUATION BOARD
Need more? Email Us
MACOM Technology Solutions
CMPA0760020F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess