EN
  • EN
  • DE

AP1512A-33K5A

Part No AP1512A-33K5A
Manufacturer Anachip Corp
Catalog Hard To Find
Description 50KHz, 2A/3A PWM Buck DC/DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anachip Corp
Win Source Part Number 1145392-AP1512A-33K5A
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP1512A-33K5A CAD Model

Description

The AP1512A-33K5A is a 3.0A step-down (buck) switching regulator manufactured by Anachip Corp. It is designed to provide a highly efficient, fixed 3.3V output voltage. This regulator is suitable for a variety of applications requiring a stable and efficient power supply from a higher voltage source.

Applications:

  • Point-of-Load (POL) regulators
  • Distributed power systems
  • LCD monitors and TVs
  • Set-top boxes
  • Networking equipment

Features:

  • Fixed Output Voltage: 3.3V
  • High Efficiency: Achieves high efficiency through optimized PWM control.
  • 3.0A Output Current Capability: Provides sufficient current for a wide range of applications.
  • Internal Compensation: Simplifies design and reduces external component count.
  • Thermal Shutdown Protection: Protects the regulator from overheating.
  • Current Limit Protection: Prevents damage due to overcurrent conditions.

Benefits:

  • Efficient Power Conversion: Reduces power loss and heat generation, improving overall system efficiency.
  • Stable Output Voltage: Provides a consistent 3.3V output for reliable operation of connected devices.
  • Reduced Component Count: Internal compensation minimizes the need for external components, saving space and cost.
  • Enhanced System Reliability: Thermal shutdown and current limit protection features protect the regulator and the load from damage.
  • Versatile Applications: Suitable for a wide range of applications requiring step-down voltage regulation.

Technical Specifications:

  • Output Voltage: 3.3V
  • Input Voltage Range: (Consult the datasheet for the specific range)
  • Output Current: 3.0A
  • Switching Frequency: (Consult the datasheet for the switching frequency)
  • Operating Temperature Range: (Consult the datasheet for the operating temperature range)
  • Protection Features: Thermal shutdown, current limit

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess