EN
  • EN
  • DE

AP139-18TWA

Part No AP139-18TWA
Manufacturer Anachip Corp
Catalog Hard To Find
Description 300mA Low-Noise CMOS LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anachip Corp
Win Source Part Number 1145339-AP139-18TWA
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP139-18TWA CAD Model

Description

The AP139-18TWA is a single-channel load switch manufactured by Anachip Corp. designed for power management in various electronic devices. It features low on-resistance, overcurrent protection, and overtemperature protection. Its compact size makes it suitable for space-constrained applications such as smartphones, tablets, and wearables.

Applications:

  • Smartphones and Tablets: Power distribution for various components.
  • Wearable Devices: Used in smartwatches, fitness trackers, and other wearables.
  • Portable Devices: Battery-powered devices requiring efficient power control.
  • SSDs (Solid State Drives): Power management for storage devices.
  • IoT Devices: General load switching in Internet of Things applications.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Overcurrent Protection (OCP): Protects the load from excessive current draw.
  • Overtemperature Protection (OTP): Protects the device from overheating.
  • Enable/Disable Control: Allows for easy power control via a logic signal.
  • Fast Turn-On Time: Enables quick power-up of connected loads.

Benefits:

  • Extended Battery Life: Low on-resistance reduces power dissipation, extending battery life in portable devices.
  • Enhanced System Reliability: Comprehensive protection features prevent damage from various fault conditions.
  • Simplified Circuit Design: Integrated features reduce the need for external components.
  • Compact Solution: Small package allows for integration into space-constrained designs.
  • Easy to Use: Simple enable/disable control simplifies power management.

Relevant Details:

Precise specifications for the AP139-18TWA are limited in publicly available documentation. As part of the AP139 family, it likely shares common features such as an input voltage range typically between 1.5V and 5.5V. The “18TWA” designation likely refers to a specific current limit or package variation. RDS(on) will be a critical specification, typically in the milliohm range, to minimize power loss. Package options are often small outlines like DFN or QFN.

It is essential to consult the official Anachip Corp. datasheet for complete technical specifications, including accurate electrical characteristics, thermal performance data, and recommended application guidelines. Like other load switches, attention should be paid to thermal management when operating near the maximum current limits. The combination of low on-resistance and integrated protection makes the AP139-18TWA a suitable component for power management in modern electronic designs.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess