EN
  • EN
  • DE

AP130-30Y

Part No AP130-30Y
Manufacturer Anachip Corp
Catalog Hard To Find
Description 300mA Low Dropout (LDO) Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anachip Corp
Win Source Part Number 1145314-AP130-30Y
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP130-30Y CAD Model

Description

The AP130-30Y is a low dropout (LDO) linear regulator manufactured by Anachip Corp. It's designed to provide a stable 3.0V output voltage with a low dropout voltage, making it suitable for battery-powered devices and other applications where voltage regulation is critical.

Applications:

  • Battery-powered devices
  • Portable electronics
  • Microcontroller power supplies
  • Post-regulation for switching power supplies
  • Noise-sensitive analog circuits

Features:

  • Fixed Output Voltage: 3.0V
  • Low Dropout Voltage: Ensures regulation even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption, extending battery life.
  • Short Circuit Protection: Protects the regulator and the load from damage in case of a short circuit.
  • Over Temperature Protection: Shuts down the regulator if the temperature exceeds a safe limit.
  • Available in various package options

Benefits:

  • Stable Output Voltage: Provides a consistent 3.0V output, crucial for reliable operation of sensitive electronic components.
  • Extended Battery Life: Low quiescent current minimizes power waste, maximizing battery runtime in portable devices.
  • Enhanced System Protection: Short circuit and over-temperature protection features prevent damage to both the regulator and the connected load.
  • Simplified Design: Integrated features reduce the need for external components, simplifying circuit design and reducing board space.
  • Improved Noise Performance: LDO regulators help filter out noise from the power supply, resulting in cleaner power for analog circuits.

Technical Specifications:

  • Output Voltage: 3.0V
  • Input Voltage Range: Typically 3.3V to 6V (Check datasheet for exact range)
  • Dropout Voltage: (Consult datasheet for the specific dropout voltage at a given load current)
  • Quiescent Current: (Consult datasheet for the typical quiescent current)
  • Output Current: (Consult datasheet for the maximum output current)
  • Operating Temperature Range: (Consult datasheet for the operating temperature range)

You May Also Be Interested in

Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess