EN
  • EN
  • DE

AP1122KA

Part No AP1122KA
Manufacturer Anachip Corp
Catalog Hard To Find
Description 1A Low Dropout Positive Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anachip Corp
Win Source Part Number 1145295-AP1122KA
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1122KA CAD Model

Description

The AP1122KA is a DC-DC step-down (buck) converter manufactured by Anachip Corp. It's designed to efficiently convert a higher DC voltage to a lower DC voltage. These converters are commonly used in various electronic devices to provide stable power to different components.

Applications:

  • Portable Devices: Powering microcontrollers, memory, and other components in smartphones, tablets, and other portable devices.
  • Power Banks: Used within power banks to efficiently step down the battery voltage to the required output voltage for charging devices.
  • Industrial Control Systems: Provides regulated power to sensors, actuators, and other components in industrial control systems.
  • LED Lighting: Used as constant current or constant voltage sources for LED lighting applications.
  • Embedded Systems: Provides stable power to various components in embedded systems.
  • Automotive Electronics: Powering various electronic modules within vehicles.

Features:

  • Step-Down (Buck) Conversion: Efficiently converts a higher DC voltage to a lower DC voltage.
  • High Efficiency: Provides high efficiency to minimize power losses.
  • Wide Input Voltage Range: Accommodates a wide range of input voltages.
  • Adjustable Output Voltage: Allows for adjustment of the output voltage to meet specific requirements.
  • Overcurrent Protection (OCP): Protects the converter and the load from overcurrent conditions.
  • Overvoltage Protection (OVP): Protects the converter and the load from overvoltage conditions.
  • Thermal Shutdown Protection: Protects the converter from overheating.

Benefits:

  • Efficient Power Conversion: High efficiency minimizes power losses, resulting in longer battery life in portable devices.
  • Stable Output Voltage: Provides a stable output voltage, ensuring reliable operation of the load.
  • Protection Features: Protects the converter and the load from various fault conditions.
  • Wide Input Voltage Range: Allows for operation with a wide range of input voltage sources.
  • Simplified Design: Integrated features simplify the design process.
  • Compact Size: Small package size allows for integration into compact electronic devices.

Additional Details:

The AP1122KA is typically a surface-mount component. Designers should consult the manufacturer's datasheet for critical specifications such as input voltage range, output voltage range, output current, switching frequency, and thermal characteristics. Proper layout and component selection are important for optimal performance and stability. External components, such as inductors and capacitors, are required for proper operation.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Analog Devices Inc.
Lowest to $1.9566
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
IDT, Integrated Device Technology Inc
Need more? Email Us
Samsung
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $4.3657

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4062 $50.7750
305+ $0.3333 $101.6565
465+ $0.3229 $150.1485
640+ $0.3125 $200.0000
830+ $0.3021 $250.7430
1,110+ $0.2708 $300.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess