EN
  • EN
  • DE

AM93LC66SA

Part No AM93LC66SA
Manufacturer Anachip Corp
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1180028-AM93LC66SA
Categories Custom Parts
Manufacturer Anachip Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM93LC66SA CAD Model

Description

The AM93LC66SA is a serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Anachip Corp. It's designed for low-voltage, low-power applications requiring non-volatile data storage.

Applications

  • Consumer Electronics: Used in televisions, set-top boxes, and DVD players to store user settings and configuration data.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs) and other industrial equipment for storing calibration data and program parameters.
  • Medical Devices: Integrated into medical instruments and equipment for storing patient data and device settings.
  • Automotive Electronics: Used in car radios, engine control units (ECUs), and other automotive systems for storing configuration data and diagnostic information.
  • Smart Cards: Utilized in smart cards and security tokens for storing authentication credentials and sensitive data.

Features

  • Serial Interface: Uses a simple serial interface (usually SPI or Microwire) for easy integration with microcontrollers.
  • Low Voltage Operation: Operates at low voltages (e.g., 2.5V to 5.5V), making it suitable for battery-powered applications.
  • Low Power Consumption: Designed for low power operation to minimize battery drain.
  • Non-Volatile Memory: Retains data even when power is removed.
  • Write Protection: Provides write protection features to prevent accidental data corruption.

Benefits

  • Easy Integration: Simple serial interface allows for easy integration with a wide range of microcontrollers.
  • Low Power: Minimizes power consumption, extending battery life in portable devices.
  • Data Retention: Ensures data is retained even when power is lost, preventing data loss.
  • Data Protection: Prevents accidental data corruption through write protection features.
  • Small Footprint: Compact package size allows for use in space-constrained applications.

Additional Details

The AM93LC66SA typically uses a Microwire serial interface. The memory size can vary (e.g., 1Kbit, 2Kbit, 4Kbit). Key specifications include operating voltage range, operating temperature range, and write endurance (number of write/erase cycles). Consult the datasheet for the specific capacity and operating parameters.

You May Also Be Interested in

Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
GE Critical Power
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Amd
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Crouse-Hinds
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess