EN
  • EN
  • DE

TSL235R-LF

Part No TSL235R-LF
Manufacturer ams
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description LIGHT-TO-FREQUENCY CONVERTER | SENSOR OPT 635NM AMBIENT RADIAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ams
Packaging Bulk
Type Ambient
Wavelength 635nm
Proximity Detection No
Output Type Frequency
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -25°C ~ 70°C
Mounting Style Through Hole, Right Angle
Manufacturer Package Radial - 3 Leads
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1274742-TSL235R-LF
Manufacturer Homepage www.taosinc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSL235R-LF CAD Model

Description

The ams TSL235R-LF is an ambient light sensor manufactured by ams.

  • Designed to: detect light levels and output a frequency signal
  • Package: bulk
  • Mounting: through a hole @ a right angle
  • Popular Choice for: those looking for a sensor that does not detect proximity
  • Supply: limited
  • Manufacturer Pack Quantity: 500
  • Operating Temperature Range: -25°C to 70°C
  • Supply Voltage: 2.7V to 5.5V

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
SENSOR OPT 560NM AMBIENT 8 SMD
Lowest to $10.2632
Texas Instruments
SENSOR OPT AMBIENT SOT 583
Need more? Email Us
Sharp Microelectronics
SENSOR OPT 660NM AMB MIN FLATPAK
Lowest to $10.0266
Broadcom Limited
SENSOR
Lowest to $4.9090
Renesas Electronics America
SENSOR OPT 540NM AMBIENT 6 WDFN
Need more? Email Us
LITE-ON Technology
SENSOR OPT 940NM AMBIENT 8 SMD
Need more? Email Us
Vishay
SENSOR OPT AMBIENT 6 SMD
Lowest to $0.7825
Renesas Electronics America
SENSOR OPT 550NM AMBIENT 6 WFDFN
Lowest to $0.4650
Renesas Electronics America
OPTICAL SENSOR
Lowest to $9.7829

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6722 $50.7718
46+ $2.1926 $100.8596
71+ $2.1241 $150.8111
98+ $2.0556 $201.4488
126+ $1.9870 $250.3620
169+ $1.7815 $301.0735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,459 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess