EN
  • EN
  • DE

LTC2954IDDB-2#TRMPBF

Part No LTC2954IDDB-2#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PUSH BUTTON ON/OFF CTRLR 8DFN  /  Power Supply Controller Push Button, On/Off Controller 8-DFN (3x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr Analog Devices Inc.
Package Tape & Reel
Applications Push Button, On/Off Controller
Voltage - Supply 2.7V ~ 26.4V
Current - Supply 6 µA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x2)
Base Product Number LTC2954
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LTC2954IDDB-2#TRMPBFCT,LTC2954IDDB-2#TRMPBFTR-ND,505-LTC2954IDDB-2#TRMPBFDKR,-2735-LTC2954IDDB-2#TRMPBFTR,LTC2954IDDB-2#TRMPBFCT-ND,LTC2954IDDB2TRMPBF,LTC2954IDDB-2#TRMPBFCT,-2735-LTC2954IDDB-2#TRMPBFTR-ND,LTC2954IDDB-2#TRMPBFTR,-2735-LTC2954IDDB-2#TRMPBFDKR,505-LTC2954IDDB-2#TRMPBFTR,-2735-LTC2954IDDB-2#TRMPBFCT,LTC2954IDDB-2#TRMPBFDKR-ND,LTC2954IDDB-2#TRMPBFDKR
Standard Package 500
Win Source Part Number 976736-LTC2954IDDB-2#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2954IDDB-2#TRMPBF CAD Model

Description

LTC2954IDDB-2#TRMPBF from Analog Devices Inc. is a power supply control and monitoring device used in designs that need reliable pushbutton on/off control and orderly system power management. It is commonly evaluated for portable equipment, embedded control platforms, industrial electronics, medical-supporting devices, and other systems where controlled startup and shutdown behavior can help improve usability and power integrity. Engineers often consider parts in this category to reduce discrete implementation complexity and add more predictable human-interface power control to a design. For sourcing and design planning, the lifecycle status for LTC2954IDDB-2#TRMPBF is currently information not available, so teams should confirm availability directly with Analog Devices Inc. or authorized distribution before committing to production. RoHS compliance details are also information not available from the provided input, and engineers should verify the latest environmental compliance declarations, datasheet updates, and material content documentation through official manufacturer resources.

You May Also Be Interested in

Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $27.0097
Renesas Electronics America
IC PWM CONTROLLER PMBUS 48QFN
Lowest to $3.1022
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $26.1163
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.4833
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $54.1279
STMicroelectronics
DIGITALLY PROGRAMMABLE SECONDARY HOUSEKEEPING CONTROLLER | IC CTRLR HOUSEKEEPING BCD 20SOIC
Need more? Email Us
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $9.9700

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5882 $52.7056
19+ $5.4057 $102.7083
29+ $5.2368 $151.8672
40+ $5.0678 $202.7120
52+ $4.8989 $254.7428
69+ $4.3921 $303.0549
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,170 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess