EN
  • EN
  • DE

AS5040-SS_EK_AB

Part No AS5040-SS_EK_AB
Manufacturer ams
Catalog Evaluation Boards - Sensors
Description BOARD ADAPTER AS5040 / AS5040 series Magnetic, Rotary Position Sensor Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr ams
Package Box
Sensor Type Magnetic, Rotary Position
Sensing Range 360°
Interface Serial
Voltage - Supply 9V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part AS5040
Base Product Number AS5040
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.82.0000
Other Names 990600031,AS5040AB,AS5040 AB-ND,AS5040 AB,AS5040-EK-AB
Standard Package 1
Win Source Part Number 1232056-AS5040-SS_EK_AB
Ultra Librarian 3D Model Ultra Librarian AS5040-SS_EK_AB CAD Model

Description

The ams AS5040-SS_EK_AB is a rotary position magnetic sensor evaluation board that comes in a box package.

  • Type: Rotary Position Magnetic Sensor Evaluation Board
  • Package: Box
  • IC Type: Embedded IC
  • Sensing Range: 360°
  • Operating Voltage: 9V
  • REACH Status: Unaffected
  • HTSUS Code: 9030.82.0000
  • Standard Package: 1

You May Also Be Interested in

Silicon Labs
BOARD EVAL SI1143-A10-GM / Si1143 Ambient Light/Proximity Sensor Development Kit Win 2000 OS
Need more? Email Us
ams
Lowest to $9.3844
Via
Need more? Email Us
Microchip Technology
EVAL BOARD MAXTOUCH ATMXT143E / ATmXT143E Touch Sensor Evaluation Kit
Need more? Email Us
Memsic Inc.
BOARD EVAL FOR MXR7305VF / PROTOTYPING BOARD
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR LPY530AL / LPY530AL Gyroscope Sensor Demonstration Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP451 / TMP451 Temperature and Humidity Sensor Evaluation Board Win XP OS
Need more? Email Us
TDK InvenSense
BOARD EVAL FOR MPU-3300
Need more? Email Us
NXP / Nexperia
KIT EVALUATION FOR PL115A1SP1 / High Reliability Sensor Development Board
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.3601 $60.7202
5+ $24.9110 $124.5550
8+ $24.1325 $193.0600
10+ $23.3540 $233.5400
13+ $22.5756 $293.4828
18+ $20.2401 $364.3218
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,880 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess