EN
  • EN
  • DE

UB20ML-NAML-SA002

Part No UB20ML-NAML-SA002
Manufacturer Amphenol
Catalog Custom Parts (U - Z)
Description Usb, Type B 2.0, 1.5A, Overmolded, Straight Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1176268-UB20ML-NAML-SA002
Categories Custom Parts
Manufacturer Amphenol
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UB20ML-NAML-SA002 CAD Model

Description

The UB20ML-NAML-SA002 is a connector manufactured by Amphenol, a leading provider of interconnect solutions. Based on the part number structure, it is likely a USB connector designed for specific applications. Understanding the exact type requires referencing the Amphenol datasheet or product specifications.

Applications:

  • Data Transmission: Used for transmitting data between devices, such as computers, peripherals, and storage devices.
  • Power Delivery: Employed for delivering power to devices, such as charging smartphones and tablets.
  • Industrial Equipment: Utilized in industrial equipment for data communication and power connectivity.
  • Medical Devices: Used in medical devices for data transfer and power connections.
  • Automotive Electronics: Employed in automotive applications for connecting various electronic components.

Features:

  • USB Connector: Complies with USB standards for data transmission and power delivery.
  • Specific Form Factor: Has a specific form factor based on the part number.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • High Durability: Ensures reliable and long-lasting connections.
  • RoHS Compliant: Meets RoHS environmental standards.
  • Shielded (Potentially): May include shielding for improved EMI/RFI performance.

Benefits:

  • High-Speed Data Transfer: Supports high-speed data transfer rates.
  • Reliable Connection: Ensures a stable and secure connection.
  • Easy Integration: SMT design facilitates automated assembly processes.
  • Versatile: Suitable for a wide range of applications requiring USB connectivity.
  • Durable: Designed to withstand harsh environments and mechanical stress.

Technical Specifications:

Given the information available, the connector is USB-based and designed for surface mounting (SMT). Detailed specifications such as the USB standard supported (e.g. USB 2.0, 3.0, 3.1, or USB-C), current rating, voltage rating, and operating temperature would require the product datasheet. It will also provide the mating details and dimensions.

You May Also Be Interested in

Inphi Corporation
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Xilinx Inc.
Contact for details
Need more? Email Us
Xicor Inc.
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess