EN
  • EN
  • DE

RJS-12D04FF-LS8001

Part No RJS-12D04FF-LS8001
Manufacturer Amphenol
Catalog Between Series Adapters
Description ADAPT CIRC 4POS TO RJ45 JACK BLK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Convert From (Adapter End) Circular, Female Sockets, 4 Pos, M12
Convert To (Adapter End) Modular, Female Jack, 8p8c (RJ45)
Features Dust Tight, Shielded, Waterproof
Color Black
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1632058-RJS-12D04FF-LS8001
Ultra Librarian 3D Model Ultra Librarian RJS-12D04FF-LS8001 CAD Model

Description

N

You May Also Be Interested in

TYCLON
Adapter Connector BNC Jack, Female Socket To RCA Plug, Male Pin an In/Between Series Adaptors . This connector is suitable for various high-frequency applications. It features a impedance Mismatch, ensures a high insulation resistance (1000MΩ(Min.) at DC 500V), a low contact resistance (RCA (50mΩ(Max.)),BNC (3mΩ(Max.)). Withstanding temperatures from -40 to +85°C. The contact is made of Brass/Nickel Plating, while the body is Brass/Nickel Plating.
Need more? Email Us
NorComp Inc.
ADAPT DB25M TO RJ45 JACK BLACK
Need more? Email Us
Omron
USB TO PC SERIAL PORT ADAPTER
Need more? Email Us
Pomona Electronics
ADAPT BNC JACK TO 1/4" PLUG / Adapter Connector BNC Jack, Female Socket To Phone Plug, Mono, 6.35mm (0.250", 1/4")
Lowest to $198.4105
Adafruit Industries LLC
DIY USB CABLE PARTS - STRAIGHT T
Need more? Email Us
Cinch Connectivity Solutions
CONN ADAPTER RJ-45 TO DB9 MALE
Need more? Email Us
Adafruit Industries LLC
2.1MM 5VDC BARREL JACK TO USB C
Need more? Email Us
Amphenol
ADAPT CIRC 4POS TO RJ45 JACK BLK
Need more? Email Us
Pomona Electronics
Adapter Connector Snap Button To Banana Jack
Lowest to $1.5860

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess