The DS1217A-16K-25 is a sophisticated, high-performance memory module from Maxim Integrated, renowned for its reliability and advanced features. Designed for applications that demand robust memory solutions, this product offers a unique blend of speed, durability, and energy efficiency, making it an ideal choice for a variety of electronic systems.
Key Features
- Memory Size: The DS1217A-16K-25 boasts a substantial 16K memory capacity, providing ample space for storing critical data and applications.
- Speed: With an access time of 25 nanoseconds, this memory module ensures swift data retrieval and processing, enhancing overall system performance.
- Integrated Battery: It comes equipped with a built-in battery backup, ensuring data retention even during power outages or when the main power supply is disconnected.
- Durability: The robust design of the DS1217A-16K-25 is engineered to withstand harsh conditions, making it suitable for industrial and commercial applications that require a high degree of reliability.
- Compatibility: This module is designed to be compatible with a wide range of microprocessors, offering flexibility in system design and easy integration into existing architectures.
Applications
The DS1217A-16K-25 is versatile and can be utilized across various domains, including:
- Embedded systems
- Industrial control units
- Telecommunication infrastructure
- Medical devices
- Security systems
Technical Specifications
| Parameter |
Value |
| Memory Capacity |
16K |
| Access Time |
25 ns |
| Operating Temperature |
0°C to +70°C |
| Power Supply Voltage |
5V ± 10% |
With its combination of speed, capacity, and resilience, the DS1217A-16K-25 from Maxim Integrated stands as a premium choice for professionals seeking to enhance their systems with a reliable memory module.