The T491D336K016AS7015 is a surface mount solid tantalum capacitor from KEMET's T491 series. This capacitor is designed for general-purpose applications and is known for providing stable and reliable performance across a wide range of operating conditions. It's a good choice for decoupling, filtering, and bulk capacitance in electronic circuits. The '7015' probably designates a KEMET-specific manufacturing or testing code.
Applications:
- Decoupling in digital circuits
- Filtering in power supplies
- Bulk capacitance in embedded systems
- General-purpose applications in industrial and commercial electronics
- DC-DC converters
Features:
- Surface Mount Technology (SMT)
- Solid Tantalum Capacitor
- Molded Case
- RoHS Compliant
- Stable electrical parameters
- High volumetric efficiency
- Tight capacitance tolerance
Benefits:
- Reduces board space due to its small size
- Provides stable performance over time
- Offers reliable operation in various environments
- Environmentally friendly due to RoHS compliance
- Long lifespan
- Low ESR contributes to efficient circuit performance
- More accurate capacitance due to the tighter tolerance
Additional Details:
The T491D336K016AS7015 features a capacitance of 33µF (microfarads) with a tolerance of ±10% (indicated by 'K' in the part number). It has a rated voltage of 16V DC and is designed to operate within a temperature range of -55°C to +125°C. The case size is Case D per EIA standard. The termination finish is typically matte tin. This component is especially useful in applications that require a more precise capacitance value than what a standard ±20% tolerance capacitor provides.