EN
  • EN
  • DE

M39012/25-0019

Part No M39012/25-0019
Manufacturer Amphenol
Catalog Coaxial Connectors (RF) - Accessories
Description TNC FEMALE DUST CAP, SAFETY CHAI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Style TNC
Accessory Type Cap (Cover), Dust
For Use With/Related Products TNC Plugs
Body Material Brass
Body Finish Silver
Features Chain
Color Silver
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1631088-M39012/25-0019
Ultra Librarian 3D Model Ultra Librarian M39012/25-0019 CAD Model

Description

N

You May Also Be Interested in

LEMO
CONN STR REL FOR 00 SERIES CONN
Need more? Email Us
Amphenol
SMA MALE DUST CAP, NON-REFLECTIV / Connector Cap (Cover), Dust For SMA Plugs
Need more? Email Us
Amphenol
CONNECTR DUSTCAP FOR N TYPE JACK
Need more? Email Us
TE Connectivity
2098 3441 94 / Connector For
Need more? Email Us
TE Connectivity
CONN FERRULE RG/U 174 CRIMP TIN
Need more? Email Us
Amphenol
CONNECTOR DUST CAP FOR SMA PLUGS
Need more? Email Us
Hirose Electric Co Ltd
CONN CIRCUIT BOARD 1POS
Need more? Email Us
Amphenol
CONN SMA RCPT STR 50OHM EDGE MNT
Lowest to $9.1199
TE Connectivity
BAKCPLANE, FULL MODULE, ST STEEL / Connector Housing Module For
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess