EN
  • EN
  • DE

GTC00-32-22SZ-B30-LC

Part No GTC00-32-22SZ-B30-LC
Manufacturer Amphenol
Catalog Circular Connectors
Description Conn Circular SKT 54 POS Crimp ST Wall Mount 54 Terminal 1 Port Automotive Medical
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1214470-GTC00-32-22SZ-B30-LC
Categories Circular Connectors
Manufacturer Amphenol
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GTC00-32-22SZ-B30-LC CAD Model

Description

The GTC00-32-22SZ-B30-LC is a circular connector manufactured by Amphenol. These connectors are designed for robust performance in harsh environments, providing reliable connections for power and signal transmission. Amphenol's GTC series is known for its durability and versatility, making it suitable for a wide range of industrial and military applications.

Applications:

  • Industrial machinery
  • Military equipment
  • Aerospace applications
  • Robotics
  • Power distribution systems

Features:

  • Threaded coupling mechanism ensures a secure connection.
  • Environmental sealing protects against dust, water, and other contaminants.
  • Durable construction for reliable performance in demanding conditions.
  • Variety of contact arrangements available to suit different application needs.
  • Operating temperature range: Typically -55°C to +125°C, depending on specific materials and construction.
  • Shell Material: Aluminum alloy, providing a lightweight yet robust housing.
  • Contact Material: Copper alloy, ensuring excellent conductivity.
  • RoHS compliant.

Benefits:

  • Reliable connectivity reduces downtime and maintenance costs.
  • Environmental sealing ensures consistent performance in harsh conditions.
  • Secure threaded coupling prevents accidental disconnection.
  • Versatile design allows for use in a wide range of applications.
  • Long service life provides a high return on investment.

Additional Details:

The GTC00-32-22SZ-B30-LC connector features a specific contact arrangement and shell size. The '32-22' likely refers to the shell size and contact arrangement, respectively. The 'SZ' likely indicates a socket connector with specific polarization. The B30-LC specifies backshell and other configurations. Detailed specifications can be found in the Amphenol GTC series datasheet. Proper mating connectors and tooling are crucial for achieving optimal performance and reliability. Always consult the manufacturer's documentation for specific installation and operating guidelines.

You May Also Be Interested in

Switchcraft Inc.
CONN RCPT FMALE 3P SOLDER EYELET / 3 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s)
Need more? Email Us
ITT Cannon, LLC
Conn Circular PIN 7 POS Solder ST Box Mount 7 Terminal 1 Port Automotive
Need more? Email Us
TE Connectivity
Connector Circular Receptacle 61 Position Pin Crimp Straight Flange Mount 61 Terminal 1 Port
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT MALE 12POS GOLD CRIMP / 12 Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
Molex, LLC
Mini-Fit Plus; 46012 Series Number PCB Conn Contact; Male; Crimp; Tin Plating 16 AWG
Lowest to $0.1908
Amphenol Industrial Operations
CONN RCPT MALE 17P SILV SLDR CUP / 17 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us
Molex, LLC
2.54mm 0.64mm Width H-DAC 64 High Density Automotive Crimp Housing Dual Row 12 Circuits
Lowest to $0.8945
Bulgin
CONN RCPT HSG MALE 10POS INLINE / 10 (Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG MALE 4P SILV SLDR CUP / 4 Position Circular Connector Plug, Male Pins Solder Cup
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess