EN
  • EN
  • DE

G8233020YBEU

Part No G8233020YBEU
Manufacturer Amphenol
Catalog OEM Parts (F - I)
Description Connector Wire to Board Header 30 Position Solder Right Angle Through Hole Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061184-G8233020YBEU
Categories OEM Parts(F-I)
Manufacturer Amphenol
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G8233020YBEU CAD Model

Description

The Amphenol G8233020YBEU is a robust and reliable connector designed for various industrial applications. This connector is engineered to provide a secure and stable connection, ensuring optimal performance in demanding environments. It is built with high-quality materials to withstand harsh conditions, including extreme temperatures and vibrations.

Applications

  • Industrial automation systems
  • Robotics
  • Heavy machinery
  • Transportation equipment
  • Aerospace applications

Features

  • Durable construction for long-lasting performance
  • High resistance to vibration and shock
  • Wide operating temperature range
  • Secure and reliable connection mechanism
  • Environmentally sealed to protect against dust and moisture

Benefits

  • Ensures reliable data and power transmission
  • Reduces downtime due to connection failures
  • Withstands harsh environmental conditions
  • Simplifies installation and maintenance
  • Provides a secure and stable connection for critical applications

Additional Details

The G8233020YBEU connector features a rugged design that can handle the rigors of industrial environments. Its secure locking mechanism prevents accidental disconnections, ensuring continuous operation. The connector is also designed for easy installation, reducing assembly time and costs. The Amphenol G8233020YBEU is manufactured to meet stringent industry standards, ensuring compliance with safety and performance requirements. This connector provides a reliable and cost-effective solution for demanding connectivity needs.

You May Also Be Interested in

TT Electronics
Lowest to $6.0469
Agilent(Hewlett-Packard)
Need more? Email Us
Hewlett Packard
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Essentra Components
Need more? Email Us
Panasonic
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess