EN
  • EN
  • DE

LTC5536ES6#TRMPBF

Part No LTC5536ES6#TRMPBF
Manufacturer Analog Devices Inc.
Catalog OEM Parts (J - L)
Description LTC5536 - 600MHz to 7GHz Precision RF Detector with Fast Comparator Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSOT
Frequency 600 MHz
Lead Free Yes
Length 2.9 mm
Nominal Supply Current 2.1 mA
Number of Pins 6
Operating Supply Current 2.1 mA
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000, 8542390000
Win Source Part Number 1030593-LTC5536ES6#TRMPBF
Categories OEM Parts(J-L)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC5536ES6#TRMPBF CAD Model

Description

Analog Devices Inc. LTC5536ES6#TRMPBF RF Power Detector

The LTC5536ES6#TRMPBF is a high-performance RF power detector from Analog Devices Inc., designed to provide precise and reliable measurement of signal strength across a wide range of frequencies. This compact device is housed in a low-profile SOT-23 package, making it an ideal choice for space-constrained applications in wireless communication systems.

Key Features:

  • Frequency Range: The LTC5536ES6#TRMPBF is capable of operating over a broad frequency range from 300 MHz to 7 GHz, which covers most of the widely used communication bands including GSM, CDMA, WCDMA, WiFi, WiMAX, and LTE.
  • Dynamic Range: It boasts a wide dynamic range of 40dB, ensuring accurate detection from weak to strong signal levels.
  • Temperature Stability: The device maintains consistent performance over a temperature range of -40°C to 85°C, making it suitable for applications that experience varying environmental conditions.
  • Linear-in-dB Response: The output voltage is linearly proportional to the input power in dB, simplifying system design by eliminating the need for complex signal processing.
  • Low Power Consumption: With its low operating current, the LTC5536ES6#TRMPBF is optimized for battery-powered devices, enhancing their operational lifespan.
  • Supply Voltage: It operates with a single supply voltage ranging from 2.7V to 6V, providing flexibility in system power design.
  • Package: Supplied in a compact SOT-23 package, the device requires minimal board space, which is essential for portable and space-sensitive applications.

Applications:

The LTC5536ES6#TRMPBF RF power detector is a versatile component suitable for a variety of applications. It is commonly used in:

  • RF power measurement for transmitter antenna power controls
  • Received signal strength indication (RSSI) for receiver signal strength monitoring
  • Wireless base stations and repeaters
  • Portable wireless devices and battery-powered equipment
  • RF test instruments and diagnostic equipment

With its robust design and versatile functionality, the LTC5536ES6#TRMPBF from Analog Devices Inc. is an excellent choice for engineers looking to integrate a reliable RF power detection solution into their systems.

You May Also Be Interested in

ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3757 $52.2654
52+ $1.9493 $101.3636
80+ $1.8884 $151.0720
110+ $1.8275 $201.0250
142+ $1.7666 $250.8572
190+ $1.5838 $300.9220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,459 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess