Products specifications Report Issue?

Category Resistors>Through Hole Resistors
Mfr Riedon
Series 100/SM/PC Precision
Package Bulk
Resistance 500 Ohms
Tolerance ±0.1%
Power (Watts) 0.3W
Composition Wirewound
Features Flame Proof, Moisture Resistant, Non-Inductive, Safety
Temperature Coefficient ±10ppm/°C
Temperature Range - Operating -55°C ~ 145°C
Package / Case Radial
Dimension 0.299" L x 0.102" W (7.60mm x 2.60mm)
Height - Seated (Max) 0.344" (8.74mm)
Number of Terminations 2
Other Names 696-1585,SM10-500RB8
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0080
Win Source Part Number 1236263-SM10-500RB
Ultra Librarian 3D Model Ultra Librarian SM10-500RB CAD Model

Description

The Riedon 1236263-SM10-500RB is a high-quality resistor that is designed to provide reliable performance.

  • Resistor Type: Wirewound
  • Features: Flame proof, moisture resistant, non-inductive, safe
  • Power Rating: 0.3W
  • Resistance: 500 Ohms
  • Termination Style: Radial
  • Number of Terminations: 2
  • Application: Through hole

You May Also Be Interested in

Vishay
CW-5 10K 5% B12
Need more? Email Us
ECAD model for CW00510K00JB12
KOA Speer
LEADED RESISTOR CERAMIC ANTI PUL
Need more? Email Us
ECAD model for PCF2C561K
Vishay
RES 390 OHM 1/2W 1% AXIAL
Need more? Email Us
ECAD model for SFR16S0003900FR500
Vishay
RES 4.7 OHM 1W 5% AXIAL
Need more? Email Us
ECAD model for AC01000004708JA100
Vishay
RS-10 1 1% B12
Need more? Email Us
ECAD model for RS0101R000FB12
Vishay
RS-5 180 1% E12 E3
Need more? Email Us
ECAD model for RS005180R0FE12
Ohmite
RES 100M OHM 1% 5W AXIAL
Need more? Email Us
ECAD model for MOX-2-121006FE
KOA Speer
RES 2 OHM 5% 5W AXIAL
Need more? Email Us
ECAD model for MOSX5C2R0J
Vishay
RES 475 OHM 0.4W 1% AXIAL
Need more? Email Us
ECAD model for MBA02040C4750FC100

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ €5.2139 €46.9247
22+ €4.2781 €94.1173
33+ €4.1444 €136.7648
46+ €4.0106 €184.4887
59+ €3.8770 €228.7401
79+ €3.4759 €274.5988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 34 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention