EN
  • EN
  • DE

CAP-DD1FDPC2

Part No CAP-DD1FDPC2
Manufacturer Amphenol
Catalog D - Sub, D - Shaped Connectors - Accessories
Description DUST CAP FOR D-SUB / Connector Cap (Cover), Dust For D-Sub Connectors, Female
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Accessories
Mfr Amphenol LTW
Package Bulk
Accessory Type Cap (Cover) , Dust
For Use With/Related Products D-Sub Connectors, Female
Number of Positions 9
Base Product Number CAP-DD1
Standard Package 10
MSL Level Not Applicable
Win Source Part Number 1337726-CAP-DD1FDPC2
Ultra Librarian 3D Model Ultra Librarian CAP-DD1FDPC2 CAD Model

Description

The CAP-DD1FDPC2 is a D-sub connector accessory, specifically a dust cover, manufactured by Amphenol. It is designed to protect D-sub connectors from dust, debris, and other contaminants that could compromise their performance and longevity. This cover ensures a clean and reliable connection when the connector is not in use.

Applications

  • Protection of unused D-sub connectors in various electronic devices
  • Industrial equipment
  • Telecommunications equipment
  • Computer peripherals
  • Test and measurement equipment

Features

  • D-sub connector dust cover
  • Durable plastic construction
  • Easy to install and remove
  • Protects against dust, debris, and other contaminants
  • Designed for standard D-sub connectors

Benefits

  • Extends the life of D-sub connectors.
  • Maintains signal integrity by preventing contamination.
  • Reduces the risk of connection failures.
  • Simple and cost-effective protection.
  • Easy to manage and replace.

Additional Details

The CAP-DD1FDPC2 dust cover is made from a durable plastic material that provides adequate protection against physical damage and environmental contaminants. Its design ensures a snug fit over the D-sub connector, effectively sealing it off from dust and debris. The cover is easy to install and remove, allowing for quick access to the connector when needed. It's compatible with a wide range of standard D-sub connectors, making it a versatile accessory for various electronic applications. Using this dust cover helps to prevent corrosion and oxidation of the connector contacts, ensuring a reliable connection and prolonging the overall lifespan of the equipment.

You May Also Be Interested in

TE Connectivity
CONN D-SUB HD PLUG 15P R/A SLDR
Lowest to $17.9433
HARTING
CABLE CLAMP METAL HOOD 9-37P
Lowest to $3.9178
Leader Tech Inc.
D-SUB CONNECTOR SHIELD GASKETS,
Need more? Email Us
Siemens
PB CONNECTOR, 90 DEGREE, WITH PG
Need more? Email Us
HARTING
INDUCOM CRIMP FERRULE 6,5 - 7,5M / Connector Ferrule, Outer For Inducom Series
Need more? Email Us
HARTING
INDUCOM CRIMP FERRULE 95-105MM / Connector Ferrule, Outer For Inducom Series
Need more? Email Us
Amphenol
METAL D SUB DUST COVER / Connector Cap (Cover), Dust For D-Sub Connectors, Female
Need more? Email Us
TE Connectivity
CU ALLOY,FERRULE,8MM HV,90DEG,50
Lowest to $1.0228
TE Connectivity
FERRULE INTER SHIELD CHAMP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess