EN
  • EN
  • DE

M48Z02-150PC1

Part No M48Z02-150PC1
Manufacturer STMicroelectronics
Catalog SRAM
Description IC NVSRAM 16KBIT 150NS 24DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 16Kb (2K x 8)
Access Time 150ns
Supply Voltage - Operating 4.75 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 24-PCDIP, CAPHAT
Win Source Part Number 087243-M48Z02-150PC1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Communications & Networking
Ultra Librarian 3D Model Ultra Librarian M48Z02-150PC1 CAD Model

Description

STMicroelectronics M48Z02-150PC1 Zero Power SRAM

The M48Z02-150PC1 is a 16 Kbit (2K x 8) Zero Power SRAM, which integrates power-fail deselect circuitry and battery control logic on a single monolithic silicon chip. Manufactured by STMicroelectronics, this device is designed to maintain the integrity of stored data with no additional power supply, making it an ideal solution for systems that require reliable non-volatile memory storage.

The M48Z02 operates like a standard Static Random Access Memory (SRAM) during normal operation, with standard functionality over the full supply voltage range of 4.5 to 5.5 volts. It features a fast access time of 150 ns, allowing for quick read and write operations, which is crucial for high-speed microprocessors and computing applications.

One of the key features of the M48Z02-150PC1 is its integrated lithium battery, which automatically switches on to provide the necessary power to retain data when the main power supply drops below a certain threshold. This automatic power-fail chip deselect circuitry ensures data preservation for over 10 years in the absence of power. Additionally, the battery is non-rechargeable, ensuring long-term reliability and stability of the memory content.

This SRAM comes in a 24-pin DIP (Dual In-line Package), making it compatible with standard sockets and easy to integrate into a wide range of applications. The M48Z02-150PC1 is particularly suitable for use in systems where data needs to be preserved during power loss, such as real-time clocks, microcontroller backup memory, and configuration settings storage in various electronic devices.

Moreover, the M48Z02-150PC1 is designed with a write protect voltage (VPFD = Power-fail Deselect Voltage) that guarantees write protection during power transitions, preventing data corruption during unstable conditions. This feature, along with the low power consumption and high data retention capabilities, makes the M48Z02-150PC1 a reliable and essential component for critical memory applications.

For electronic designs that demand the highest level of data security and integrity, the STMicroelectronics M48Z02-150PC1 Zero Power SRAM is an excellent choice, providing a robust non-volatile memory solution that designers can trust.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC SRAM 8MBIT 45NS 44TSOP / SRAM Chip Async Single 2.5V/3.3V 8M-bit 1M x 8 45ns 44-Pin TSOP-II
Lowest to $3.6090
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 44TSOP
Lowest to $4.7671
Cypress Semiconductor Corp
IC NVSRAM 256KBIT 45NS 48SSOP
Lowest to $17.9874
Microchip Technology
SRAM Chip Sync Single 3.3V 256K-bit 32K x 8 25ns 8-Pin SOIC N Tube / IC SRAM 256KBIT 20MHZ 8SOIC
Lowest to $1.4261
Cypress Semiconductor Corp
IC SRAM 4MBIT 100MHZ 100TQFP
Lowest to $7.3135
Cypress Semiconductor Corp
8 Mbit (1024K x 8/512K x 16) nvSRAM | IC NVSRAM 8M PARALLEL 54TSOP
Lowest to $81.1699
ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT 10NS 48TSOP
Lowest to $17.8196
ISSI, Integrated Silicon Solution Inc
IC SRAM 8M PARALLEL 44TSOP2
Lowest to $28.3678
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 44TSOP
Lowest to $4.5986

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess