EN
  • EN
  • DE

74LVC11

Part No 74LVC11
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Triple 3-input AND gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132675-74LVC11
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC11 CAD Model

Description

Product Overview: 74LVC11 Triple 3-input AND Gate

The 74LVC11 is a high-performance, low-voltage CMOS device manufactured by NXP Semiconductors. This integrated circuit is part of the LVC family, designed to operate at a voltage range of 1.2V to 3.6V, making it suitable for battery-operated and low-power applications. The 74LVC11 features three 3-input AND gates, providing the fundamental building block for digital logic circuits requiring a logical "AND" function.

Key Features

  • Low Voltage Operation: The device supports a wide operating voltage range from 1.2V to 3.6V, which is ideal for low-power and battery-driven systems.
  • High-Speed Performance: It offers high-speed operation similar to equivalent Bipolar Schottky TTL while maintaining CMOS low power dissipation.
  • 5V Tolerant Inputs: Inputs can tolerate a voltage level of up to 5V, even when the device is powered off, providing interface flexibility with 5V logic levels.
  • Low Power Consumption: Power consumption is significantly reduced compared to traditional CMOS devices, thanks to the low-power design of the LVC series.
  • High Noise Immunity: The 74LVC11 possesses a high level of immunity to electrical noise, which is crucial for stable operation in electrically noisy environments.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection shields the device from damage due to static electricity.
  • Latch-Up Performance: It exceeds 250 mA per JESD 78, Class II, ensuring reliable operation under transient conditions.
  • Multiple Package Options: The product is available in a variety of packages, including SO, TSSOP, and DHVQFN, catering to different design and space requirements.

Applications

The 74LVC11 is versatile and can be used in a wide array of applications. It is commonly utilized in logic function implementation, computing systems, data processing, control systems, and anywhere a reliable AND function is required. Its low voltage operation and compatibility with 5V systems make it especially useful in mixed-voltage environments and for interfacing legacy systems with newer technology.

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The 74LVC11 is subjected to rigorous testing and quality control procedures, ensuring that it meets the stringent requirements set forth for industrial and commercial use.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1627 $50.4370
750+ $0.1335 $100.1250
1,165+ $0.1293 $150.6345
1,600+ $0.1252 $200.3200
2,070+ $0.1210 $250.4700
2,765+ $0.1085 $300.0025
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess