EN
  • EN
  • DE

M48Z02-70PC1

Part No M48Z02-70PC1
Manufacturer STMicroelectronics
Catalog SRAM
Description IC NVSRAM 16KBIT 70NS 24DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 16Kb (2K x 8)
Access Time 70ns
Supply Voltage - Operating 4.75 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 24-PCDIP, CAPHAT
Win Source Part Number 037315-M48Z02-70PC1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M48Z02-70PC1 CAD Model

Description

The M48Z02-70PC1 is a 16 Kbit (2Kb x 8) ZEROPOWER® SRAM with a 70ns access time. This high-performance product, designed by STMicroelectronics, is a non-volatile static RAM which integrates a fully functional battery-backed memory and a real-time clock (RTC) in a single package. The integration of power-fail deselect circuitry and battery control logic on the chip enhances the reliability and longevity of the memory storage.

Key Features

  • Memory Storage: 16 Kbit (2Kb x 8) of static RAM with non-volatile, battery-backed data retention.
  • Access Time: Fast access time of 70ns, allowing for efficient data retrieval.
  • Power Source: Integrated, replaceable, long-life lithium battery maintains data and real-time clock operation for over 10 years in the absence of power.
  • Real-Time Clock: An embedded RTC provides timekeeping with precision in seconds, minutes, hours, day, date, month, and year formats.
  • Automatic Power-Fail Chip Deselect: Ensures data retention by automatically switching to the battery supply during power failures.
  • Low Power Consumption: ZEROPOWER® technology significantly reduces power consumption, making it ideal for energy-sensitive applications.
  • Packaging: Housed in a 24-pin, 600 mil DIP CAPHAT™ package, suitable for standard PCB layouts.
  • Compatibility: Directly replaces standard 2K x 8 volatile static RAM or EEPROM, offering non-volatile data retention without battery concerns.

Applications

The M48Z02-70PC1 is designed for applications that require reliable and long-term data storage with a real-time clock, such as:

  • Industrial control systems
  • Utility meters
  • Security systems
  • Medical devices
  • Data collection devices

With its robust design and integrated features, the M48Z02-70PC1 from STMicroelectronics offers a compact, reliable solution for data and timekeeping needs in a variety of electronic systems.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC SRAM 8MBIT 45NS 44TSOP / SRAM Chip Async Single 2.5V/3.3V 8M-bit 1M x 8 45ns 44-Pin TSOP-II
Lowest to $3.6090
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 44TSOP
Lowest to $4.7671
Cypress Semiconductor Corp
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $2.0374
Lyontek Inc.
8Mbit 2.7V~3.6V Parallel Port (Parallel) TSOP-44-10.2mm Memory (ICs) RoHS
Lowest to $8.7314
ISSI, Integrated Silicon Solution Inc
IC SRAM 1MBIT 35NS 32SOP
Lowest to $3.5188
Renesas Electronics America
3.135V~3.465V 4.5Mbit Parallel Port (Parallel) TQFP-100(14x14) Memory (ICs)
Lowest to $14.5523
Cypress Semiconductor Corp
IC SRAM 4MBIT 100MHZ 100TQFP
Lowest to $7.3135
Cypress Semiconductor Corp
SRAM Chip Async Single 3V 1M-bit 128K x 8 45ns 32-Pin STSOP-I Tray / IC SRAM 1MBIT 45NS 32STSOP
Lowest to $3.4593
Cypress Semiconductor Corp
IC NVSRAM 256KBIT 45NS 48SSOP
Lowest to $17.9874

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess