EN
  • EN
  • DE

ACA3106E24-5SXB-P615

Part No ACA3106E24-5SXB-P615
Manufacturer Amphenol
Catalog Custom Parts (0 - A)
Description Acb 16C 16#16 Skt Plug
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1212488-ACA3106E24-5SXB-P615
Categories Custom Parts
Manufacturer Amphenol
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACA3106E24-5SXB-P615 CAD Model

Description

The ACA3106E24-5SXB-P615 is a circular connector manufactured by Amphenol. This connector is part of the ACA3106E series, known for their robust construction and reliable performance in demanding environments.

Applications

  • Aerospace applications
  • Military equipment
  • Industrial machinery
  • Transportation systems
  • Heavy equipment

Features

  • Durable aluminum alloy shell
  • Threaded coupling for secure connection
  • Environmental sealing to protect against moisture and contaminants
  • Multiple contact arrangements available
  • RoHS compliant

Benefits

  • Provides a reliable and secure connection in harsh environments
  • Resistant to vibration, shock, and extreme temperatures
  • Ensures long-lasting performance and reduces downtime
  • Offers flexibility with various contact configurations
  • Meets industry standards for environmental compliance

Additional Details

The ACA3106E24-5SXB-P615 connector features a shell size of 24 and accommodates 5 contacts. The contacts are typically gold-plated to ensure optimal conductivity and resistance to corrosion. The threaded coupling mechanism provides a secure and vibration-resistant connection, making it suitable for applications where reliability is critical. This connector is designed to meet the stringent requirements of military and aerospace applications, offering exceptional performance in harsh operating conditions. Its robust construction and environmental sealing ensure that it can withstand exposure to moisture, dust, and other contaminants, making it a reliable choice for demanding industrial environments as well. The connector is also RoHS compliant, meaning that it meets the requirements for Restriction of Hazardous Substances, making it environmentally friendly.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
GE Critical Power
Need more? Email Us
Amd
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Voltage Multipliers Inc.
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess