EN
  • EN
  • DE

97-4102A-16S-1P

Part No 97-4102A-16S-1P
Manufacturer Amphenol
Catalog HOT - SALES and EOL Components (0 - A)
Description Conn Circular PIN 7 POS Crimp ST Box Mount 7 Terminal 1 Port Automotive Medical
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AMPHENOL
Body Orientation Straight
Contact Plating Silver
Operating Temp Range -55C to 125C
Shell Size / Insert Arrangement 16S-1
Shell Plating Bright Cadmium
Family 97
Contact Gender PIN
Product Length (mm) 24.21(mm)
Product Depth (mm) 32.54(mm)
Product Height (mm) 32.54(mm)
Rad Hardened No
Product Diameter (mm) Not Required(mm)
Gender RCP
Strain Relief No
Type MIL-C-5015 Circular
Termination Method Crimp
Contact Classification 7Signal
Mounting Style Box
Contact Material Copper Alloy
Number of Contacts 7(POS)
Win Source Part Number 051403-97-4102A-16S-1P
Popularity Low
Supply and Demand Status Limited
Family Name 97
Introduction Date November 10, 2003
ECCN EAR99
Country of Origin China, Germany, Mexico
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 97-4102A-16S-1P CAD Model

Description

Description

The 97-4102A-16S-1P connector is designed to provide excellent connectivity solutions for complex electronic systems. It is built to ensure seamless connections and durability under tough conditions.

  • Features: High-strength materials, Precision connectivity, Easy installation
  • Benefits: Long-term durability, Reliable signal transmission, Efficient assembly
  • Applications: Industrial electronics, Telecommunications, Automotive systems

Engineers trust this connector for applications where reliable performance is crucial, making it suitable for demanding environments.

You May Also Be Interested in

AMIS
Lowest to $4.2781
AMIS
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $8.7607
Samsung
Need more? Email Us
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.47uH 2.68KOhm 5% 7.9MHz Ferrite 0.31A 0.73Ohm DCR 0402 T/R / Chip Inductors – 0402AF Series (1005)
Lowest to $0.5518
AMIS
Need more? Email Us
Broadcom Limited
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ELAN Microelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess