EN
  • EN
  • DE

88-464765-35Z

Part No 88-464765-35Z
Manufacturer Amphenol
Catalog Circular Connectors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1039683-88-464765-35Z
Categories Circular Connectors
Manufacturer Amphenol
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 88-464765-35Z CAD Model

Description

The Amphenol 88-464765-35Z is a circular connector designed for robust and reliable connections in demanding environments. As a product of Amphenol, a recognized leader in connector technology, this circular connector is engineered to provide secure mating and excellent performance across a variety of applications. Its durable construction ensures longevity and consistent signal integrity.

Applications

  • Military and aerospace applications requiring high reliability and environmental resistance.
  • Industrial automation and control systems where secure connections are critical.
  • Medical equipment needing reliable and shielded connections.
  • Transportation systems, including rail and automotive, where vibration and shock are prevalent.
  • Marine applications due to its resistance to corrosion.

Features

  • Durable Construction: Designed to withstand harsh environmental conditions, including temperature extremes, vibration, and shock.
  • Secure Mating: Provides a reliable and secure connection, preventing accidental disconnections.
  • Environmental Sealing: Offers protection against dust, moisture, and other contaminants.
  • Shielding: Provides EMI/RFI shielding to minimize interference and maintain signal integrity.
  • High Density Contacts: Allows for a large number of connections in a compact size.

Benefits

  • Enhanced Reliability: Ensures consistent performance and reduces the risk of system failures.
  • Improved Signal Integrity: Minimizes signal loss and interference, resulting in clearer and more accurate data transmission.
  • Long-Term Durability: Reduces the need for frequent replacements, saving time and money.
  • Simplified Installation: Designed for easy and efficient installation, reducing labor costs.
  • Versatile Application: Suitable for a wide range of industries and applications, providing a flexible connectivity solution.

Additional Details

The Amphenol 88-464765-35Z connector typically features a rugged metal shell, high-quality contacts, and environmental sealing to IP67 or higher. It may include features such as threaded or bayonet locking mechanisms to ensure a secure and vibration-resistant connection. The specific contact configuration and materials can vary depending on the exact model and application requirements. It is designed to meet stringent industry standards for performance and reliability.

You May Also Be Interested in

Amphenol Aerospace Operations
CONN PLUG HSG FMALE 37POS INLINE / 37 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut, Firewall Usage, Self Locking
Need more? Email Us
Amphenol Industrial Operations
Connector Reverse Bayonet Coupling Socket 6 Position Receptacle Crimp Straight Jam Nut 6 Terminal 1 Port
Need more? Email Us
TE Connectivity
Circular Housing Plug 28 Position Socket Contact Cable Mount
Need more? Email Us
ITT Cannon, LLC
CONN LINE DRAIN 1P SILVER CRIMP / 1 Position Circular Connector Line Drain, Female Sockets Crimp
Lowest to $320.6876
Amphenol Industrial Operations
CONN RCPT HSNG MALE 4POS PNL MT / 4 Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
Amphenol
CONN PLUG FMALE XLR 5P GOLD SLDR
Lowest to $2.9728
TE Connectivity
Circular Housing MIL-DTL-38999 Receptacle 18 Position Socket Contact Flange Mount
Need more? Email Us
TE Connectivity
CONN RCPT HSNG MALE 3POS PNL MNT / 3 Position Circular Connector Receptacle Housing Panel Mount
Lowest to $4.6922
Glenair, Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess