EN
  • EN
  • DE

61082-064402LF

Part No 61082-064402LF
Manufacturer Amphenol
Catalog Rectangular Connectors
Description CONN RCPT 60POS SMD GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 7 Weeks
Features 60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Manufacturer AMPHENOL
Series BergStak® 0.80mm
Package Reel - TR
Mounting Surface Mount
Family Name 61082
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 61082-064402LF-ND, 609-6629-6, 609-6629-1, 609-6629-2
Quantity per package 150
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907639-61082-064402LF
Ultra Librarian 3D Model Ultra Librarian 61082-064402LF CAD Model

Description

The Amphenol 61082-064402LF is a rectangular connector known for its reliable performance in various electronic applications. This connector is designed to provide secure and efficient signal transmission, making it suitable for industrial, telecommunications, and other demanding environments.

Applications

  • Data Centers: Used for connecting servers, storage devices, and networking equipment to ensure reliable data transfer.
  • Industrial Control Systems: Integrated into control panels, PLCs (Programmable Logic Controllers), and machine interfaces for robust connectivity.
  • Telecommunications Infrastructure: Employed in routers, switches, and other networking devices for high-speed signal routing.
  • Medical Equipment: Utilized in diagnostic and monitoring devices to provide secure and dependable connections.
  • Aerospace Systems: Found in avionics and other critical systems for reliable signal transmission in harsh environments.

Features

  • High Density: Designed to accommodate a large number of contacts in a compact space, maximizing connectivity.
  • Durable Construction: Made with high-quality materials to ensure longevity and resistance to vibration, shock, and temperature variations.
  • Polarization Features: Prevents mismating, ensuring correct alignment and secure connections.
  • RoHS Compliance: Manufactured in accordance with Restriction of Hazardous Substances (RoHS) directives, making it environmentally friendly.
  • Shielded Options: Available in shielded configurations to minimize electromagnetic interference (EMI) and radio frequency interference (RFI).

Benefits

  • Enhanced Reliability: Provides stable and consistent signal transmission, reducing the risk of system downtime.
  • Simplified Installation: Designed for easy and quick assembly, minimizing labor costs and installation time.
  • Increased Efficiency: Facilitates efficient data and power transmission, optimizing system performance.
  • Versatile Application: Suitable for a wide range of industries and applications, providing flexibility in design and implementation.
  • Cost-Effective Solution: Offers a balance of performance and value, providing a reliable connection solution at a competitive price.

Additional Details

The 61082-064402LF connector typically features gold-plated contacts for superior conductivity and corrosion resistance. It may be designed for various mounting styles, including through-hole and surface mount. The connector housing is often made of a high-performance thermoplastic material, offering excellent insulation and durability. Pin spacing and dimensions are precisely engineered to meet industry standards, ensuring compatibility with a wide range of mating connectors and PCBs (Printed Circuit Boards). The specific voltage and current ratings should be verified against the manufacturer's datasheet for the intended application.

You May Also Be Interested in

TE Connectivity
CONN HEADER SMD 4POS 2MM / Connector Header Surface Mount 4 position 0.079" (2.00mm)
Need more? Email Us
Amphenol
CONN HEADER SMD 10POS 1.27MM / Connector Header Surface Mount 10 position 0.050" (1.27mm)
Lowest to $0.6551
TE Connectivity
CONN PLUG HSG 7POS 2.50MM / 7 Rectangular Connectors - Housings Plug Natural 0.098" (2.50mm)
Lowest to $0.0873
Hirose Electric Co Ltd
CONN RCPT 168POS SMD GOLD / 168 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Need more? Email Us
TE Connectivity
CONN RCPT 26POS IDC 26-28AWG / 26 Position Rectangular Receptacle Connector IDC Gold or Gold-Palladium 26-28 AWG
Lowest to $3.2727
Amphenol
CONN SELF-MATE 70POS SMD GOLD / 70 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold or Gold, GXT?
Lowest to $4.0998
Molex, LLC
CONN PLUG 6POS SMD GOLD / 6 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Need more? Email Us
Panasonic
CONN HDR 40POS SMD GOLD / 40 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Lowest to $4.5490
Molex, LLC
CONN HEADER SMD 6POS 1.5MM / Connector Header Surface Mount 6 position 0.059" (1.50mm)
Lowest to $0.2509

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4899 $54.8990
23+ $4.5045 $103.6035
35+ $4.3638 $152.7330
48+ $4.2230 $202.7040
62+ $4.0822 $253.0964
82+ $3.6600 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,456 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess