EN
  • EN
  • DE

ZPLT-416-26P

Part No ZPLT-416-26P
Manufacturer Amphenol Industrial Operations
Catalog Circular Connectors
Description Star-Line Series Circular Connector Plug 4 Position Pin Contact Cable Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1008281-ZPLT-416-26P
Categories Circular Connectors
Manufacturer Amphenol Industrial Operations
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZPLT-416-26P CAD Model

Description

The Amphenol Industrial Operations ZPLT-416-26P is a robust and reliable circular connector designed for demanding industrial applications. It is part of Amphenol's extensive line of connectors known for their durability, performance, and resistance to harsh environments. This particular model is engineered to provide secure and stable connections in environments where vibration, moisture, and extreme temperatures are common.

Applications

  • Industrial automation and control systems: Used for connecting sensors, actuators, and other control devices.
  • Heavy equipment and machinery: Ideal for applications requiring rugged and reliable connections in construction, mining, and agricultural equipment.
  • Transportation: Suitable for use in railway, automotive, and aerospace applications where reliable signal and power transmission are critical.
  • Power distribution: Employed in power distribution systems for secure and efficient power connections.
  • Robotics: Used for connecting various components in robotic systems, ensuring reliable operation in demanding environments.

Features

  • Durable Construction: Made from high-quality materials to withstand harsh industrial environments.
  • Environmental Sealing: Designed to prevent the ingress of moisture, dust, and other contaminants.
  • Vibration Resistance: Engineered to maintain stable connections in high-vibration environments.
  • Multiple Contact Options: Available with various contact configurations to suit different application needs.
  • Easy Installation: Designed for quick and easy assembly, reducing installation time and costs.

Benefits

  • Improved Reliability: Ensures stable and secure connections, reducing downtime and maintenance costs.
  • Enhanced Performance: Provides reliable signal and power transmission, improving the performance of connected devices.
  • Increased Safety: Reduces the risk of electrical failures and accidents in harsh environments.
  • Cost Savings: Minimizes maintenance and repair costs due to the connector's robust design and long lifespan.
  • Versatile Application: Suitable for a wide range of industrial applications, providing a flexible connectivity solution.

Additional Details

The ZPLT-416-26P typically features a threaded coupling mechanism for secure mating. It is designed to meet or exceed industry standards for environmental protection, such as IP67 or higher. The connector's housing is often made from materials like aluminum or stainless steel to provide corrosion resistance and mechanical strength. Contact materials may include copper alloys with gold or silver plating to ensure optimal conductivity and resistance to oxidation. The specific electrical characteristics (voltage and current ratings) will vary depending on the configuration and intended use.

You May Also Be Interested in

TE Connectivity
CONN RCPT MALE 5POS GOLD SCREW / 5 Position Circular Connector Receptacle, Male Pins Screw
Lowest to $12.1760
Amphenol Industrial Operations
Star-Line Series Circular Connector Receptacle 4 Position Pin Contact Cable Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 8 OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter 7/16-28 UNEF 8
Need more? Email Us
TE Connectivity
CONN PLUG FMALE 3POS GOLD SCREW / 3 Position Circular Connector Plug, Female Sockets Screw
Lowest to $8.2046
Amphenol Industrial Operations
CONN PLUG MALE 4P SILV SLDR CUP / 4 Position Circular Connector Plug, Male Pins Solder Cup
Need more? Email Us
Amphenol
Surface Mount Multilayer Ceramic Capacitor
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT MALE 17P SILV SLDR CUP / 17 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us
ITT Cannon, LLC
Conn Circular PIN 7 POS Solder ST Box Mount 7 Terminal 1 Port Automotive
Need more? Email Us
Phoenix Contact
Circular Metric Connectors SACC-DSI-MS-8CON- L1 80/SCO SH
Lowest to $64.8151

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess