EN
  • EN
  • DE

17EHD015PAA132

Part No 17EHD015PAA132
Manufacturer Amphenol Commercial Products
Catalog D - SUB, D - SHAPED connectors
Description CONN D-SUB HD PLUG 15P VERT SLDR / Conn High Density D-Sub PIN 15 POS 2.29mm Solder ST Thru-Hole 15 Terminal 1 Port
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Amphenol Commercial Products
Series 17EHD
Packaging Tray
Connector Style D-Sub, High Density
Connector Type Plug, Male Pins
Number of Positions 15
Number of Rows 3
Shell Size, Connector Layout 1 (DE, E) High Density
Contact Type Signal
Mounting Style Through Hole
Flange Feature Housing/Shell (4-40)
Termination Solder
Features Board Lock, Grounding Indents
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Contact Finish Thickness Flash
Material Flammability Rating UL94 V-0
Operating Temperature Range -55°C ~ 105°C
Voltage Rating 125V
Current Rating 3A
Color Black
Contact Form Stamped
Housing Material Polyamide (PA), Nylon, Glass Filled
Contact Material Copper Alloy
Win Source Part Number 791360-17EHD015PAA132
Popularity Medium
Supply and Demand Status Balance
Family Name 17EHD
Introduction Date July 28, 2006
ECCN EAR99
Country of Origin China, Germany, Mexico, United States of America
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 17EHD015PAA132 CAD Model

Description

The Amphenol Commercial Products 17EHD015PAA132 is a 17EHD series electronic component. It is a plug, male pins connector type with 15 number of positions. The mounting style is through hole and color is black. It features board lock and grounding indents. The contact type is signal and the number of rows is 3. The termination is solder and the contact finish is gold. The contact finish thickness is flash and the contact form is stamped. The wire gauge is -. The contact material is copper alloy and the connector style is D-Sub, High Density. The voltage rating is 125V and the current rating is 3A. The housing material is polyamide (PA), nylon, glass filled and the material flammability rating is UL94 V-0. The flange feature is housing/shell (4-40) and the shell material, finish is steel, tin plated. The shell size, connector layout is 1 (DE, E) High Density. The alternative parts (cross-reference) are 10090928-P156XLF, ZDEA15POL2, 10090928-P154XLF, ZDEAE15POL2-AB-146. The introduction date is July 28, 2006 and the estimated EOL date is 2027. The supply and demand status is balanced.

  • Connector Type: Plug, Male Pins
  • Positions: 15
  • Mounting Style: Through Hole
  • Color: Black
  • Contact Type: Signal
  • Number of Rows: 3
  • Termination: Solder
  • Contact Finish: Gold
  • Contact Finish Thickness: Flash
  • Contact Form: Stamped
  • Wire Gauge: -
  • Contact Material: Copper Alloy
  • Connector Style: D-Sub, High Density
  • Voltage Rating: 125V
  • Current Rating: 3A
  • Housing Material: Polyamide (PA), Nylon, Glass Filled
  • Material Flammability Rating: UL94 V-0
  • Flange Feature: Housing/Shell (4-40)
  • Shell Material, Finish: Steel, Tin Plated
  • Shell Size, Connector Layout: 1 (DE, E) High Density

You May Also Be Interested in

3M
CONN RCPT 20POS VERT SOLDER
Lowest to $10.7607
TE Connectivity
CONN PLUG 50POS STR IDC
Lowest to $58.6404
3M
CONN RCPT 26POS SMD SOLDER
Need more? Email Us
3M
36 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
Need more? Email Us
3M
SHRUNK DELTA RIBBON CONN 26 CONT
Lowest to $18.0315
3M
CONN PLUG 50POS R/A SOLDER
Need more? Email Us
TE Connectivity
CONN PLUG 24POS PNL MNT IDC
Lowest to $18.5172
3M
CONN RCPT 26POS PCB SOLDER
Lowest to $20.2843
3M
CONN RCPT 26POS R/A SOLDER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess