EN
  • EN
  • DE

LP62S16521U-70LLT

Part No LP62S16521U-70LLT
Manufacturer Amic
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Amic
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828164-LP62S16521U-70LLT
Ultra Librarian 3D Model Ultra Librarian LP62S16521U-70LLT CAD Model

Description

The LP62S16521U-70LLT, manufactured by AMIC, is a low-power Static RAM (SRAM) designed for applications needing moderate speed and minimal energy consumption. This device is well-suited for use in embedded systems, portable devices, and other low-power applications where memory is required.

Applications:

  • Embedded Systems
  • Portable Devices (e.g., handheld meters, low-power data loggers)
  • Battery-Powered Devices
  • Industrial Control Systems

Features:

  • Moderate Access Time: Offers an access time of 70ns, balancing speed and power consumption for efficiency.
  • Low Power Consumption: Optimized for low-power operation, extending battery life in portable applications.
  • Single 3.3V Power Supply: Operates from a single 3.3V power supply, simplifying system integration.
  • TTL Compatible Inputs and Outputs: Provides TTL-compatible inputs and outputs for easy interfacing with other logic devices.
  • Three-State Output: Features a three-state output for flexible memory array design.
  • Data Retention Capability: Provides reliable data retention, ensuring data integrity in low-power modes.
  • Operating Temperature Range: Operates within a specified temperature range to ensure reliability in various environments.
  • Package: Available in a compact package, suitable for space-constrained applications.

Benefits:

  • Extended Battery Life: Low power consumption significantly extends battery life in portable and battery-powered devices.
  • Simplified System Design: Single power supply and TTL-compatible I/O simplify integration into existing systems.
  • Increased Reliability: Reliable data retention ensures data integrity, improving overall system reliability.
  • Cost-Effective Solution: Provides a balance of performance and cost, making it a viable option for budget-conscious applications.
  • Versatile Applications: Suitable for a wide range of applications, including embedded systems and portable devices.

Additional Details:

The LP62S16521U-70LLT is organized as 512K x 8 bits. This SRAM provides a cost-effective and reliable memory solution for applications requiring moderate speed and low power consumption. It supports standard memory operations, including read and write cycles, and is designed for easy integration into various system architectures. Its robust design and data retention capabilities make it a practical choice for many data storage applications.

You May Also Be Interested in

Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3440 $60.8160
33+ $3.5643 $117.6219
51+ $3.4535 $176.1285
70+ $3.3414 $233.8980
90+ $3.2305 $290.7450
120+ $2.8956 $347.4720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess