EN
  • EN
  • DE

A416316BS-35

Part No A416316BS-35
Manufacturer Amic
Catalog HOT - SALES and EOL Components (0 - A)
Description 64K X 16 CMOS DYNAMIC RAM WITH FAST PAGE MODE / DRAM Chip FPM 1Mbit 64Kx16 5V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Amic
Win Source Part Number 168609-A416316BS-35
Popularity Medium
Supply and Demand Status Balance
Family Name A416316B
Introduction Date November 15, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian A416316BS-35 CAD Model

Description

Product Overview

The A416316BS-35 is a versatile electronic component ideal for a variety of applications. With its superior build, it ensures reliability and efficiency in performance.

Applications

  • Embedded systems
  • Communication devices
  • Industrial automation
  • Consumer electronics

Features and Benefits

  • High Performance: Designed to deliver optimal functionality across different environments.
  • Durability: Built with quality materials to withstand extended operational periods.
  • Energy Efficient: Reduced power consumption facilitates cost savings.
  • Compact Design: Easily integrable into compact systems.

You May Also Be Interested in

Wurth Electronics Inc
Lowest to $1.1304
Intersil
Need more? Email Us
AMIS
Need more? Email Us
Texas Instruments
Lowest to $1.4405
EPCOS (TDK)
Need more? Email Us
Vishay
Need more? Email Us
AMIS
Need more? Email Us
AMIS
Need more? Email Us
Coilcraft
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess