EN
  • EN
  • DE

SM4T150A-TR

Part No SM4T150A-TR
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1093845-SM4T150A-TR
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SM4T150A-TR CAD Model

Description

Product Overview: SM4T150A-TR from STMicroelectronics

The SM4T150A-TR is a robust transient voltage suppressor (TVS) diode, expertly designed by STMicroelectronics to safeguard sensitive electronic circuits from voltage transients induced by system inductance, lightning, and other disruptive events. This component is part of STMicroelectronics' Transil™ series, which is renowned for its ability to provide high overvoltage protection by clamping action within a very short response time. The SM4T150A-TR is particularly suitable for applications requiring a high level of reliability and surge protection.

Key Features

  • Stand-off voltage: 150V - This parameter indicates the maximum voltage that can be applied to the TVS without causing it to conduct significantly, making it ideal for a wide range of applications.
  • Peak pulse power: 400W (10/1000μs surge) - The SM4T150A-TR can handle a substantial power pulse without damage, ensuring reliable protection against surges.
  • Low clamping factor: The device has a low clamping voltage relative to the stand-off voltage, which means it can effectively clamp down on overvoltages and protect the circuit.
  • Fast response time: The TVS diode reacts almost instantaneously (< 1ps) to transient overvoltages, providing immediate protection for the circuit components.
  • Low leakage current: Ensures minimal power loss when the device is in the stand-by mode, contributing to the energy efficiency of the overall system.
  • Unidirectional surge protection: This feature makes the SM4T150A-TR suitable for protecting circuits with defined line polarity.

Applications

The SM4T150A-TR is versatile and can be used in a variety of applications, including:

  • Power supply protection
  • Industrial systems
  • Telecommunication devices
  • Computer interfaces
  • Consumer electronics

Quality and Reliability

STMicroelectronics ensures that the SM4T150A-TR meets rigorous quality standards, with each component undergoing thorough testing to guarantee performance and durability. This TVS diode is provided in a DO-214AA package, also known as an SMB package, which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications.

The SM4T150A-TR is a testament to STMicroelectronics' commitment to providing advanced circuit protection solutions that combine high surge capability with efficient, reliable performance.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Level One
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess