EN
  • EN
  • DE

A290021TV-70F

Part No A290021TV-70F
Manufacturer Amic
Catalog OEM Parts (A - B)
Description NOR Flash Parallel 5V 2M-bit 256K x 8 70ns 32-Pin TSOP-I
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 973357-A290021TV-70F
Categories OEM Parts(A-B)
Manufacturer Amic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A290021TV-70F CAD Model

Description

The A290021TV-70F is a 2M-bit CMOS Flash Memory organized as 256K x 8 manufactured by Amic. It's designed for applications requiring non-volatile storage of data and program code. Flash memory is commonly used in embedded systems, consumer electronics, and data storage devices due to its ability to retain data even when power is removed. The '70' likely refers to an access time of 70ns.

Applications

  • Embedded Systems: Used for storing firmware, configuration data, and application code in microcontrollers and embedded processors.
  • Consumer Electronics: Found in digital cameras, MP3 players, and set-top boxes for storing user data and operating system code.
  • Networking Devices: Employed in routers, switches, and modems for storing network configurations and boot code.
  • Industrial Control Systems: Utilized in programmable logic controllers (PLCs) and human-machine interfaces (HMIs) for storing control programs and system parameters.
  • Data Storage Devices: Integrated into USB flash drives and memory cards for portable data storage.

Features

  • 2M-bit Capacity: Provides a storage capacity of 2 megabits (256K x 8).
  • CMOS Technology: Offers low power consumption and high performance.
  • Fast Access Time: Features a quick read access time for efficient data retrieval, indicated by the 70ns.
  • Single Power Supply: Operates from a single voltage supply for simplified system integration.
  • Sector Erase Capability: Allows for selective erasure of memory blocks for efficient data management.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Low Power Consumption: Minimizes energy usage in portable and battery-powered devices.
  • Fast Read Access: Enables quick execution of code and retrieval of data.
  • Simplified System Design: Reduces complexity and cost of system integration.
  • Flexible Data Management: Allows for efficient storage and manipulation of data.

Additional Details

The A290021TV-70F is typically available in a variety of packages such as TSOP (Thin Small Outline Package) or PLCC (Plastic Leaded Chip Carrier). Important characteristics include:

  • Operating Voltage: Specifies the voltage range for reliable operation.
  • Operating Temperature Range: Indicates the temperature range within which the memory can operate correctly.
  • Erase/Write Cycles: The number of times the memory can be erased and written to before performance degrades.
  • Data Retention: The length of time data can be stored without degradation.
  • Package Type: The physical package style, which affects mounting and thermal characteristics.

Refer to the manufacturer's datasheet for complete details on electrical characteristics, timing diagrams, and packaging information. Proper handling and application of the flash memory are critical for ensuring reliable performance and long-term data integrity.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4257 $58.2369
42+ $2.8110 $118.0620
64+ $2.7230 $174.2720
88+ $2.6352 $231.8976
114+ $2.5474 $290.4036
152+ $2.2839 $347.1528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,106 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess