EN
  • EN
  • DE

A278308AL-70

Part No A278308AL-70
Manufacturer Amic
Catalog HOT - SALES and EOL Components (0 - A)
Description 256K X 8 OTP CMOS EPROM / EPROM OTP 2M-bit 256K x 8 70ns 32-Pin PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Amic
Win Source Part Number 168340-A278308AL-70
Popularity Medium
Supply and Demand Status Limited
Family Name A278308A
Introduction Date October 06, 2000
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian A278308AL-70 CAD Model

Description

A278308AL-70

The A278308AL-70 is engineered for high-performance applications that demand resilient and consistent operation. Its design ensures a seamless fit into your existing workflow, enhancing productivity.

  • Applications:
    • Wireless communication
    • Security systems
    • Advanced computing
  • Features and Benefits:
    • Enhanced signal transmission
    • Reliable performance
    • Compact form factor
  • Additional Details:
    • Bandwidth: 20MHz
    • Package: BGA
    • Environmental Compliance: RoHS

You May Also Be Interested in

Texas Instruments
Lowest to $1.4405
Vishay
Need more? Email Us
AMIS
Need more? Email Us
Coilcraft
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Samsung
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $8.7607
AMIS
Need more? Email Us
AMIS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess