EN
  • EN
  • DE

AZ2100-1A-12DE

Part No AZ2100-1A-12DE
Manufacturer American Zettler, Inc.
Catalog Custom Parts (0 - A)
Description Power Relay 12VDC 40A SPST-NO(32.23x27.4x27.92)mm THT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals UL, VDE
Case / Package 300
Coil Current 77.42 mA
Coil Resistance 155 Ω
Coil Voltage (DC) 12 V
Contact Material Cadmium, Silver
Contact Resistance 50 mΩ
Current Rating 40 A
Lead Free Lead Free
Max Current Rating 40 A
Max Operating Temperature 100 °C
Max Voltage Rating (AC) 300 V
Max Voltage Rating (DC) 30 V
Min Operating Temperature -55 °C
Mount PCB, Through Hole
Number of Pins 4
Operate Time 8 ms
RoHS Compliant
Termination PC Pin
Throw Configuration SPST
Voltage Rating (AC) 300 V
Weight 43 g
Win Source Part Number 1208040-AZ2100-1A-12DE
Categories Custom Parts
Manufacturer American Zettler, Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AZ2100-1A-12DE CAD Model

Description

The AZ2100-1A-12DE relay from American Zettler is a high-quality, through-hole relay designed for use in a variety of electronic circuits.

  • Contact Rating: 40 A
  • Coil Voltage: 12 VDC
  • Relay Type: SPST
  • Coil Resistance: 155 Ω
  • Contact Resistance: 50 mΩ
  • Weight: 43 g
  • Mounting: PCB mounting
  • Approvals: UL and VDE approved
  • Operating Temperature Range: -55°C to 100°C

You May Also Be Interested in

Matsuo
Need more? Email Us
Linear Technology
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Xilinx Inc.
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Molex, LLC
Need more? Email Us
Analog Devices Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess