EN
  • EN
  • DE

FR10800N0050JBK

Part No FR10800N0050JBK
Manufacturer American Technical Ceramics
Catalog RF Misc ICs and Modules
Description RES THIN FILM / RF IC Termination
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr American Technical Ceramics
Package Tray
Function Termination
Mounting Type Flange Mount
MSL Level Not Applicable
ECCN EAR99
HTSUS 8533.21.0030
Other Names FR10800N0050JBK\18
Standard Package 18
Win Source Part Number 1023585-FR10800N0050JBK
Ultra Librarian 3D Model Ultra Librarian FR10800N0050JBK CAD Model

Description

The FR10800N0050JBK is a ceramic capacitor manufactured by American Technical Ceramics (ATC). It's part of their 100 Series, known for high-Q, low ESR (Equivalent Series Resistance), and excellent performance at high frequencies. The “FR” likely denotes feed-through capacitor. It is designed for filtering and bypassing in RF and microwave circuits.

Applications:

  • RF and Microwave circuits
  • Filtering and bypassing applications
  • Decoupling capacitors
  • High-frequency oscillators
  • Amplifiers
  • Wireless communication systems
  • Radar systems

Features:

  • Capacitance: 5.0 pF (derived from the '0050' likely indicating 5.0 pF)
  • Voltage Rating: 100V (Assumed, needs verification from datasheet)
  • Tolerance: ±5% (J denotes ±5% tolerance)
  • Temperature Coefficient: Typically NP0 (needs verification from datasheet)
  • Case Size: Typically 0805 (needs verification from datasheet)
  • Termination: Solderable terminations

Benefits:

  • High Q-factor minimizes signal loss
  • Low ESR improves circuit efficiency
  • Excellent high-frequency performance
  • Stable capacitance over temperature
  • Reliable performance in demanding applications

Additional Details:

The FR10800N0050JBK capacitor is designed for surface mount applications. The ceramic construction provides excellent stability and reliability. The capacitor is commonly used in RF and microwave circuits where high performance is required. The 'BK' likely indicates a specific termination or packaging option. It's essential to consult the ATC datasheet for specific details regarding voltage rating, temperature coefficient, ESR, and other performance characteristics. The 'FR' designation suggests it may also act as a feedthrough capacitor for EMI/RFI suppression in certain applications. The NP0 temperature coefficient generally ensures capacitance stability over a wide temperature range.

You May Also Be Interested in

Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess