EN
  • EN
  • DE

ATC600S680FT250T

Part No ATC600S680FT250T
Manufacturer American Technical Ceramics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1000072-ATC600S680FT250T
Categories OEM Parts(A-B)
Manufacturer American Technical Ceramics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATC600S680FT250T CAD Model

Description

The ATC600S680FT250T is a high-performance, single-layer ceramic capacitor manufactured by American Technical Ceramics (ATC). Designed for critical applications, this capacitor boasts high Q, low ESR (Equivalent Series Resistance), and stable performance across a broad spectrum of frequencies and temperatures. Its exceptional qualities make it ideal for use in RF (Radio Frequency) and microwave circuits where precision and unwavering reliability are crucial.

Applications:

  • RF power amplifiers
  • Low Noise Amplifiers (LNAs)
  • Filter networks
  • Matching networks
  • Bypass and decoupling applications in high-frequency circuits
  • Timing and tuning circuits

Features:

  • Ultra-high Q
  • Low ESR (Equivalent Series Resistance)
  • High Self-Resonant Frequency (SRF)
  • Stable performance over temperature
  • RoHS compliant
  • Available in various case sizes and termination styles

Benefits:

  • Enhanced Circuit Efficiency: The high Q and low ESR characteristics minimize energy losses in RF and microwave circuits, contributing to improved overall efficiency and signal fidelity.
  • Consistent Performance: The capacitor's stable performance across a wide temperature range ensures dependable operation even in challenging environmental conditions.
  • Exceptional Reliability: ATC's renowned commitment to quality guarantees a reliable component with an extended operational lifespan.
  • Versatile Design Integration: The availability of various case sizes and termination styles facilitates seamless integration into diverse circuit layouts.
  • Effective Noise Reduction: The capacitor's effective bypass and decoupling capabilities minimize unwanted noise and interference in sensitive circuit applications.

Additional Details:

The ATC600S680FT250T features a capacitance value typically in the picofarad range, as dictated by its part number. Its voltage rating and tolerance are similarly specified within its designation. Designed for surface mount technology, it enables efficient and compact circuit board assembly. Detailed datasheets provided by ATC offer comprehensive electrical characteristics, including Q factor, ESR, SRF, and temperature coefficient of capacitance, ensuring precise design and implementation. Constructed using high-quality ceramic materials, this capacitor achieves its superior performance and robustness. Employing proper handling and soldering techniques during assembly is crucial to maintaining its integrity. The ATC600S series is widely recognized for its rugged construction and ability to withstand demanding environmental conditions, making it a preferred choice in telecommunications, aerospace, and defense applications where performance and reliability are non-negotiable.

You May Also Be Interested in

Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6897 $58.6245
205+ $0.5660 $116.0300
320+ $0.5483 $175.4560
440+ $0.5306 $233.4640
565+ $0.5128 $289.7320
755+ $0.4598 $347.1490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess