EN
  • EN
  • DE

600S3R9BT250T

Part No 600S3R9BT250T
Manufacturer American Technical Ceramics
Catalog OEM Parts (0 - 9)
Description Cercap Hiq 3.9PF 0.1PF 250V 0603 NP0
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 976094-600S3R9BT250T
Categories OEM Parts(0-9)
Manufacturer American Technical Ceramics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 600S3R9BT250T CAD Model

Description

The 600S3R9BT250T is a high-performance, single-layer ceramic capacitor manufactured by American Technical Ceramics (ATC). ATC is renowned for producing high-quality, reliable capacitors for critical applications in RF, microwave, and millimeter-wave circuits. This particular capacitor is designed for applications requiring tight tolerances, low ESR (Equivalent Series Resistance), and high Q-factor at high frequencies.

The '600S' designation indicates that this is a single-layer capacitor within ATC's product line. '3R9B' specifies the capacitance value, which is 3.9 pF (picofarads), with 'B' indicating a tolerance of ±0.1 pF. 'T250' indicates a voltage rating of 250 VDC. The 'T' at the end likely designates the termination material, typically a solderable termination such as tin or gold.

Applications:

  • RF and Microwave circuits
  • Filter networks
  • Oscillators
  • Matching networks
  • Bypass and decoupling applications
  • High-frequency amplifiers

Features:

  • High Q-factor
  • Low ESR
  • Tight capacitance tolerance (±0.1 pF)
  • High self-resonant frequency
  • Excellent temperature stability
  • 250 VDC voltage rating
  • Solderable terminations

Benefits:

  • Improved circuit performance at high frequencies
  • Reduced signal loss
  • Precise and stable capacitance value
  • Reliable operation in demanding environments
  • Minimized noise and interference

Key technical specifications for the 600S3R9BT250T include a capacitance of 3.9 pF with a tolerance of ±0.1 pF, a voltage rating of 250 VDC, and a high Q-factor (typically in the hundreds or thousands at relevant frequencies). The ESR is very low, typically in the milliohm range. The capacitor is typically constructed using high-quality ceramic materials such as porcelain or barium titanate, depending on the specific requirements of the application. The terminations are designed for soldering to circuit boards, providing a reliable electrical connection.

This capacitor is commonly used in critical applications where precision, stability, and high-frequency performance are paramount. Designers should consult the official ATC datasheet for the 600S3R9BT250T for detailed specifications, S-parameters, and recommended mounting techniques.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2818 $57.7690
500+ $0.2310 $115.5000
775+ $0.2241 $173.6775
1,065+ $0.2171 $231.2115
1,375+ $0.2102 $289.0250
1,845+ $0.1883 $347.4135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess