EN
  • EN
  • DE

AME8500BEETBA24Z

Part No AME8500BEETBA24Z
Manufacturer AME, Inc
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AME, Inc
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817064-AME8500BEETBA24Z
Ultra Librarian 3D Model Ultra Librarian AME8500BEETBA24Z CAD Model

Description

The AME8500BEETBA24Z is a power management integrated circuit (PMIC) manufactured by AME, Inc. It is designed to provide efficient and reliable voltage regulation for a variety of electronic devices. This PMIC integrates multiple functions, including voltage monitoring, reset generation, and power sequencing, to simplify power system design and improve overall system performance.

Applications:

  • Microcontroller-Based Systems: Provides power management and reset functionality for microcontroller-based applications.
  • Portable Devices: Suitable for use in portable electronics requiring efficient power regulation and monitoring.
  • Industrial Control Systems: Used in industrial applications to ensure stable and reliable power supply.
  • Automotive Electronics: Can be implemented in automotive systems to manage power distribution and reset functionality.

Features:

  • Voltage Monitoring: Monitors input voltage and generates a reset signal if the voltage falls below a specified threshold.
  • Reset Output: Provides a reset output signal for reliable system startup and error recovery.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Precise Threshold Voltage: Ensures accurate voltage monitoring and reset generation.
  • Small Package Size: Available in a compact package for space-constrained applications.

Benefits:

  • Improved System Reliability: Ensures stable operation by monitoring voltage levels and generating a reset signal when necessary.
  • Reduced Power Consumption: Low quiescent current minimizes power waste, making it ideal for battery-powered devices.
  • Simplified Design: Integrated functions reduce the need for external components, simplifying circuit design.
  • Compact Solution: Small package size enables integration into small electronic devices.

Specifications:

The AME8500BEETBA24Z features a precise threshold voltage of 2.4V. It is designed to operate over a wide input voltage range. The device includes a push-pull reset output configuration. It is available in a SOT-23 package. This PMIC provides a cost-effective and reliable solution for power management and reset generation in various electronic systems.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess