Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Mfr AMD Xilinx
Series Zynq® UltraScale+™ MPSoC EV
Package Tray
Architecture MCU, FPGA
Core Processor Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2
RAM Size 256KB
Peripherals DMA, WDT
Connectivity CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Speed 500MHz, 600MHz, 1.2GHz
Primary Attributes Zynq®UltraScale+™ FPGA, 192K+ Logic Cells
Temperature Range - Operating 0°C ~ 100°C (TJ)
Package / Case 784-BFBGA, FCBGA
Supplier Device Package 784-FCBGA (23x23)
Number of I/O 252
Base Product Number XCZU4
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A002A4 XIL
HTSUS 8542.39.0001
Other Names 122-2269,XCZU4EV-1SFVC784E-ND
Standard Package 1
Win Source Part Number 1193458-XCZU4EV-1SFVC784E
Ultra Librarian 3D Model Ultra Librarian XCZU4EV-1SFVC784E CAD Model

Description

The XCZU4EV-1SFVC784E is a Zynq UltraScale+ MPSoC EV series integrated circuit manufactured by AMD Xilinx. It is an embedded system on chip (SoC) with a quad-core ARM Cortex-A53 MPCore processor with CoreSight, dual-core ARM Cortex-R5 with CoreSight, and ARM Mali-400 MP2.

  • Series: Zynq UltraScale+ MPSoC EV
  • Processor: Quad-Core ARM Cortex-A53 MPCore with CoreSight, Dual-Core ARM Cortex-R5 with CoreSight, ARM Mali-400 MP2
  • Speed: 500MHz, 600MHz, 1.2GHz
  • RAM Size: 256KB
  • FPGA Logic Cells: 192K+
  • I/O: 252
  • Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
  • Peripherals: DMA, WDT
  • Operating Temperature: 0°C to 100°C (TJ)
  • Package: 784-BFBGA, FCBGA
  • Supplier Device Package: 784-FCBGA (23x23)
  • REACH Status: Unaffected
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 384 I/O 484CABGA
Lowest to $83.2557
ECAD model for LCMXO3LF-9400C-6BG484C
Altera
The following sections provide information about the absolute maximum ratings, recommended operating conditions, DC characteristics, and other specifications for Cyclone IIIdevices
Lowest to $228.9398
ECAD model for EP3C80F780C8
Microchip Technology
IC FPGA 221 I/O 324FBGA
Need more? Email Us
ECAD model for A3PE3000L-1FGG324I
Amd
IC SOC CORTEX-A53 784FCBGA / Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ System On Chip (SOC) IC series Zynq®UltraScale+™ FPGA, 192K+ Logic Cells 500MHz, 1.2GHz 784-FCBGA (23x23)
Lowest to $512.1213
ECAD model for XCZU4CG-1SFVC784I
Lattice Semiconductor Corporation
LatticeECP/EC Family Data Sheet
Lowest to $43.7625
ECAD model for LFEC15E-3FN484C
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA / series Field Programmable Gate Array (FPGA) IC 206 245760 6864 256-LFBGA
Need more? Email Us
ECAD model for LCMXO3L-6900C-5BG256C
Intel
IC FPGA 294 I/O 484UBGA
Need more? Email Us
ECAD model for EP2C50U484I8N
Microsemi Corporation
IC FPGA 80 I/O 132QFN / series Field Programmable Gate Array (FPGA) IC 80 18432 1536 132-WFQFN
Lowest to $141.2028
ECAD model for AGL060V5-QNG132
Lattice Semiconductor Corporation
IC FPGA 358 I/O 484FBGA / series Field Programmable Gate Array (FPGA) IC 358 282624 17000 484-BBGA
Lowest to $396.2790
ECAD model for LFXP2-17E-6FN484I

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $152.2901 $152.2901
2+ $146.5649 $293.1298
3+ $140.8397 $422.5191
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,200 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention