Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr AMD Xilinx
Series Virtex® UltraScale™
Package Bulk
Number of LABs/CLBs 67200
Number of Logic Elements/Cells 1176000
Total RAM Bits 62259200
Number of I/O 702
Voltage - Supply 0.922V ~ 0.979V
Mounting SMD (SMT)
Temperature Range - Operating 0°C ~ 100°C (TJ)
Package / Case 1760-BBGA, FCBGA
Supplier Device Package 1760-FCBGA (42.5x42.5)
Base Product Number XCVU095
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7B
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1010824-XCVU095-2FFVB1760E
Ultra Librarian 3D Model Ultra Librarian XCVU095-2FFVB1760E CAD Model

Description

The XCVU095-2FFVB1760E is a high-performance Virtex UltraScale FPGA (Field-Programmable Gate Array) from AMD (formerly Xilinx). This FPGA is designed for demanding applications requiring high logic density, high-speed connectivity, and advanced signal processing capabilities.

Applications

  • Data Center Acceleration
  • Networking and Communications Infrastructure
  • Aerospace and Defense
  • High-Performance Computing (HPC)
  • Video Processing
  • Medical Imaging

Features

  • Logic Cells: High density of logic cells enables complex designs.
  • Flip-Flops: Large number of flip-flops for sequential logic implementation.
  • Block RAM: On-chip Block RAM for high-speed data storage.
  • DSP Slices: Dedicated DSP slices for signal processing functions.
  • High-Speed Transceivers: Supports various high-speed communication protocols (e.g., PCIe, Ethernet).
  • I/O Pins: Large number of programmable I/O pins for interfacing with external devices.
  • Package: FFVB1760 package with 1760 pins.
  • Speed Grade: -2 speed grade indicating a specific performance level.

Benefits

  • High Performance: Enables the implementation of complex and high-speed applications.
  • Flexibility: Programmable logic allows for customization and adaptation to specific requirements.
  • Integration: Integrates various functions into a single device, reducing system complexity.
  • Scalability: Can be scaled to meet different performance and resource requirements.
  • Time-to-Market: Reduces time-to-market by enabling rapid prototyping and development.
  • Power Efficiency: Optimized for power efficiency in high-performance applications.

Additional Details

The XCVU095-2FFVB1760E requires specialized software tools for design, simulation, and implementation. These tools allow developers to create and verify their designs before programming the FPGA. Detailed specifications regarding power consumption, timing characteristics, and supported communication protocols can be found in the AMD/Xilinx documentation for the Virtex UltraScale family. Proper thermal management is crucial for reliable operation due to the high power dissipation of the FPGA.

You May Also Be Interested in

Intel
IC FPGA 600 I/O 1517FBGA / series Field Programmable Gate Array (FPGA) IC 600 19456000 340000 1517-BBGA, FCBGA
Need more? Email Us
ECAD model for 5SGXMA3K2F40C1N
Microchip Technology
IC FPGA 177 I/O 256FBGA
Need more? Email Us
ECAD model for A3P1000L-1FGG256
Amd
FPGA, 1936 CLBS, 33000 GATES
Need more? Email Us
ECAD model for XC4052XLA-09HQ208I
Amd
IC FPGA 285 I/O 484FCBGA
Need more? Email Us
ECAD model for XC7K160T-1FB484I
Xilinx Inc.
FPGA Virtex-E 82944 Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 456-Pin FPBGA Tray
Need more? Email Us
ECAD model for XCV300E-6FGG456C
Amd
IC FPGA 728 I/O 1924FCBGA / Kintex? UltraScale? Field Programmable Gate Array (FPGA) IC 728 77721600 1451100 1924-BBGA, FCBGA
Lowest to $2,218.8834
ECAD model for XCKU115-2FLVF1924E
Intel
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
ECAD model for 10AX057H3F34I2LG
Lattice Semiconductor Corporation
IC FPGA 190 I/O 256FBGA / series Field Programmable Gate Array (FPGA) IC 190 56320 6000 256-BGA
Lowest to $36.0361
ECAD model for LFE2-6SE-7FN256C
Intel
IC FPGA 564 I/O 1152HBGA / series Field Programmable Gate Array (FPGA) IC 564 28033024 531200 1152-BBGA, FCBGA
Need more? Email Us
ECAD model for EP4SGX530HH35C4N

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention