Products specifications Report Issue?

Win Source Part Number WS1168988-XCKU115-2FLVB1760E
Win Source Part Number Cross
Manufacturer AMD
Category Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Series Kintex® UltraScale™
Package Bulk
Product Status Active
Number of LABs/CLBs 82920
Total RAM Bits 77721600
Number of I/O 702
Voltage - Supply 0.922V ~ 0.979V
Ultra Librarian 3D Model Ultra Librarian XCKU115-2FLVB1760E CAD Model

Description

The Kintex UltraScale FPGA is a versatile and high-performance integrated circuit from AMD's Kintex UltraScale series. The Kintex UltraScale FPGA is from AMD.

  • Voltage - Supply: 0.922V ~ 0.979V
  • Number of Logic Elements/Cells: 1451100
  • RAM Bits: 77721600
  • Number of I/O: 702
  • LABs/CLBs Number: 82920

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 146 I/O 208QFP
Need more? Email Us
ECAD model for LFXP2-17E-6QN208I
Intel
IC FPGA 236 I/O 672FBGA
Lowest to $459.1623
ECAD model for 10CX150YF672E5G
Intel
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
ECAD model for 10AX057H3F34I2LG
Intel
IC FPGA 240 I/O 672FBGA
Need more? Email Us
ECAD model for 10AX032E3F27I2LG
Intel
IC FPGA 112 I/O 153MBGA
Lowest to $166.3200
ECAD model for 10M08SCM153C8G
Intel
IC FPGA 101 I/O 144EQFP / series Field Programmable Gate Array (FPGA) IC 101 691200 25000 144-LQFP Exposed Pad
Lowest to $685.1765
ECAD model for 10M25SCE144I7G
Microsemi Corporation
IC FPGA 81 I/O 100TQFP / eX Family FPGAs
Need more? Email Us
ECAD model for EX256-TQG100I
Intel
IC FPGA 1126 I/O 1508FBGA
Lowest to $4,463.4589
ECAD model for EP2S130F1508C4
Microchip Technology
IC FPGA 83 I/O 100QFP
Need more? Email Us
ECAD model for A42MX09-PQG100M

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $8,564.7059 $8,564.7059
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention