Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr AMD
Series Spartan®-3
Package Bulk
Product Status Active
Number of LABs/CLBs 896
Number of Logic Elements/Cells 8064
Total RAM Bits 294912
Number of I/O 221
Number of Gates 400000
Voltage - Supply 1.14V ~ 1.26V
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 85°C (TJ)
Package / Case 320-BGA
Supplier Device Package 320-FBGA (19x19)
Base Product Number XC3S400
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 1352512-XC3S400-5FG320C
Ultra Librarian 3D Model Ultra Librarian XC3S400-5FG320C CAD Model

Description

The XC3S400-5FG320C is an embedded FPGA (Field Programmable Gate Array) manufactured by AMD.

  • Series: Spartan-3
  • Package: 320-BGA
  • Temperature Range: 0°C to 85°C
  • Voltage Supply: 1.14V to 1.26V
  • Logic Elements/Cells: 8,064
  • Total RAM Bits: 294,912
  • I/O Pins: 221
  • Mounting Type: Surface Mount
  • REACH: Compliant
  • Product Status: Active

You May Also Be Interested in

Efinix, Inc.
FPGA TITAN 140HSIO 4PLL 225BGA
Need more? Email Us
ECAD model for TI60F225I3
Efinix, Inc.
IC FPGA 278 I/O 576FBGA
Need more? Email Us
ECAD model for T55F576C4
Amd
IC FPGA 800 I/O 1153FCBGA / Virtex?-5 LX Field Programmable Gate Array (FPGA) IC 800 7077888 155648 1153-BBGA, FCBGA
Lowest to $234.4651
ECAD model for XC5VLX155-1FF1153C
Lattice Semiconductor Corporation
FPGA, 256 CLBS, 12300 GATES / ORCA?2 Field Programmable Gate Array (FPGA) IC 130 16384 1024 160-BQFP
Need more? Email Us
ECAD model for OR2C10A4J160-DB
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $85.5882
ECAD model for EP3C5M164I7
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
ECAD model for MPF200T-FCSG536E
Lattice Semiconductor Corporation
FPGA MACHXO5-NX W/FLASH 256BGA
Need more? Email Us
ECAD model for LFMXO5-25-7BBG256I
Amd
IC FPGA 186 I/O 256FTBGA / Spartan?-6 LX Field Programmable Gate Array (FPGA) IC 186 589824 9152 256-LBGA
Lowest to $79.2793
ECAD model for XC6SLX9-3FTG256I
Efinix, Inc.
IC FPGA 130 I/O 324FBGA
Need more? Email Us
ECAD model for T120F324I4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention