Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr AMD Xilinx
Series CoolRunner II
Package Tray
Programmable Type In System Programmable
Delay Time tpd(1) Max 3.8 ns
Voltage Supply - Internal 1.7V ~ 1.9V
Number of Logic Elements/Blocks 2
Number of Macrocells 32
Number of Gates 750
Number of I/O 33
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 44-TQFP
Supplier Device Package 44-VQFP (10x10)
Base Product Number XC2C32
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 160
Win Source Part Number 1228704-XC2C32A-4VQ44C
Ultra Librarian 3D Model Ultra Librarian XC2C32A-4VQ44C CAD Model

Description

The XC2C32A-4VQ44C is a CoolRunner II series CPLD (Complex Programmable Logic Device) integrated circuit designed for in-system programmable applications.

  • Gates: 750
  • I/Os: 33
  • Delay Time tpd(1) Max: 3.8 ns
  • Internal Voltage Supply: 1.7V to 1.9V
  • Operating Temperature: 0°C to 70°C
  • Package: 44-TQFP
  • Supplier Device Package: 44-VQFP (10x10)

You May Also Be Interested in

Xilinx Inc.
15 ns pin-to-pin logic delays on all pins
Need more? Email Us
ECAD model for XC95288-15BG352I
Lattice Semiconductor Corporation
In-System Programmable 3.3V SuperWIDE™ High Density PLD
Need more? Email Us
ECAD model for ISPLSI5512VA-70LB272
Xilinx Inc.
Need more? Email Us
ECAD model for XC95288XV-7FG256I
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs
Lowest to $30.7368
ECAD model for LC4064V-75TN48I
Lattice Semiconductor Corporation
In-System Programmable High Density PLD
Need more? Email Us
ECAD model for ISPLSI1032EA-170LT100
Advanced Micro Devices
28-Pin EE CMOS Versatile PAL Device
Need more? Email Us
ECAD model for PALCE26V12H-15JC
Lattice Semiconductor Corporation
In-System Programmable High Density PLD
Lowest to $43.9190
ECAD model for ispLSI1024EA-100LT100
Lattice Semiconductor Corporation
High-Density Programmable Logic
Need more? Email Us
ECAD model for ISPLSI1016E80LT44I
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic™
Lowest to $6.2093
ECAD model for GAL20V8B-15QJN

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention