Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr AMD
Series Automotive, AEC-Q100, Artix-7 XA
Package Bulk
Number of LABs/CLBs 2600
Number of Logic Elements/Cells 33280
Total RAM Bits 1843200
Number of I/O 210
Voltage - Supply 0.95V ~ 1.05V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 324-LFBGA, CSPBGA
Supplier Device Package 324-CSPBGA (15x15)
Base Product Number XA7A35
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 1337965-XA7A35T-1CSG324I
Ultra Librarian 3D Model Ultra Librarian XA7A35T-1CSG324I CAD Model

Description

The XA7A35T-1CSG324I is an automotive-grade FPGA from the Artix-7 XA series by AMD.

  • Logic Elements/Cells: 33280
  • LABs/CLBs: 2600
  • Voltage Supply: 0.95V to 1.05V
  • Operating Temperature: -40°C to 100°C
  • Package: 324-LFBGA, CSPBGA
  • I/Os: 210
  • RAM Bits: 1843200
  • MSL Level: 3 (168 hours)
  • REACH: Unaffected
  • HTSUS: 8542.39.0001
  • RoHS: Non-Compliant

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 190 I/O 256FBGA / series Field Programmable Gate Array (FPGA) IC 190 56320 6000 256-BGA
Lowest to $36.0361
ECAD model for LFE2-6SE-7FN256C
Intel
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
ECAD model for 10AX057H3F34I2LG
Intel
IC FPGA 236 I/O 672FBGA
Lowest to $459.1623
ECAD model for 10CX150YF672E5G
Microchip Technology
IC FPGA 177 I/O 256FBGA
Need more? Email Us
ECAD model for A3P1000L-1FGG256
Xilinx Inc.
FPGA Virtex-E 82944 Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 456-Pin FPBGA Tray
Need more? Email Us
ECAD model for XCV300E-6FGG456C
Amd
IC FPGA 728 I/O 1924FCBGA / Kintex? UltraScale? Field Programmable Gate Array (FPGA) IC 728 77721600 1451100 1924-BBGA, FCBGA
Lowest to $2,218.8834
ECAD model for XCKU115-2FLVF1924E
Microchip Technology
IC FPGA 72 I/O 84PLCC
Need more? Email Us
ECAD model for A42MX09-PLG84M
Microsemi Corporation
IC FPGA 81 I/O 100TQFP / eX Family FPGAs
Need more? Email Us
ECAD model for EX256-TQG100I
Intel
IC FPGA 600 I/O 1517FBGA / series Field Programmable Gate Array (FPGA) IC 600 19456000 340000 1517-BBGA, FCBGA
Need more? Email Us
ECAD model for 5SGXMA3K2F40C1N

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention