Products specifications Report Issue?

Win Source Part Number 2000236-XA6SLX45-3CSG324Q
Win Source Part Number Cross
Manufacturer AMD
Category Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Series Automotive, AEC-Q100, Spartan®-6 LX XA
Package Tray
Voltage - Supply 1.14V ~ 1.26V
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C (TJ)
Package / Case 324-LFBGA, CSPBGA
Supplier Device Package 324-CSPBGA (15x15)
Ultra Librarian 3D Model Ultra Librarian XA6SLX45-3CSG324Q CAD Model

Description

The AMD Spartan-6 LX XA is an embedded FPGA that belongs to the Automotive, AEC-Q100 series.

  • Series: Automotive, AEC-Q100
  • Manufacturer: AMD
  • Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
  • Device Package: 324-CSPBGA (15x15)
  • Mounting: Surface
  • Operating Temperature Range: -40°C to 125°C (TJ)
  • Voltage Supply: 1.14V to 1.26V
  • Package: Tray

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 1296 CLBS, 333000 GATES
Need more? Email Us
ECAD model for OR4E04-3BM680C
Altera
IC FPGA 189 I/O 240QFP
Need more? Email Us
ECAD model for EPF10K50SQC240-2X
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
ECAD model for LFE5UM5G-25F-8MG285I
Altera
IC FPGA 147 I/O 208QFP
Need more? Email Us
ECAD model for EPF10K100EQC208-2
Xilinx Inc.
Virtex-4 FPGA Electrical Characteristics | IC FPGA 320 I/O 668FCBGA
Lowest to $70.0536
ECAD model for XC4VFX12-10FFG668C
Microchip Technology
IC FPGA 180 I/O 324CSBGA
Need more? Email Us
ECAD model for M2GL025-FCSG325I
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
ECAD model for OR3L165B7BM680I-DB
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
ECAD model for M2GL150-FCVG484I
Lattice Semiconductor Corporation
IC FPGA 78 I/O 100TQFP
Need more? Email Us
ECAD model for LCMXO2-640ZE-2TG100I

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention