EN
  • EN
  • DE

SDX180HDK22GM

Part No SDX180HDK22GM
Manufacturer Amd
Catalog Embedded - Microprocessors
Description Sempron 180
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952715-SDX180HDK22GM
Series *
Ultra Librarian 3D Model Ultra Librarian SDX180HDK22GM CAD Model

Description

The AMD Sempron SDX180HDK22GM is a single-core processor designed for entry-level desktop computers. It provides basic computing capabilities for everyday tasks such as web browsing, document editing, and email communication. This processor offers a cost-effective solution for users with limited computing needs.

Applications:

  • Basic Desktop Computing: Handles general computing tasks like web browsing, email, and document creation.
  • Point-of-Sale (POS) Systems: Powers POS terminals for retail and hospitality environments.
  • Thin Clients: Supports thin client devices for accessing remote applications and data.
  • Legacy Systems: Used as a replacement part in older desktop computers.

Features:

  • Single-Core Architecture: Features one processing core for executing instructions.
  • AMD64 Technology: Supports both 32-bit and 64-bit operating systems.
  • HyperTransport Technology: Provides a high-speed interconnect for communication between the processor and other components.
  • Integrated Memory Controller: Offers improved memory performance compared to older architectures.

Benefits:

  • Cost-Effectiveness: Provides a budget-friendly computing solution.
  • Basic Functionality: Handles essential computing tasks efficiently.
  • Energy Efficiency: Consumes relatively little power, reducing electricity costs.
  • Easy Installation: Compatible with a wide range of motherboards.

Additional Details:

The AMD Sempron SDX180HDK22GM typically operates at a clock speed of around 2.5 GHz. It supports DDR2 memory and is designed for Socket AM2/AM2+/AM3 motherboards. This processor provides a stable and reliable platform for basic computing needs. Its HyperTransport technology helps to improve overall system responsiveness. For users seeking a simple and affordable computing solution, the Sempron SDX180HDK22GM offers a suitable option. It's important to note that this processor is not designed for demanding applications such as gaming or video editing. Instead, it excels at handling everyday tasks efficiently and reliably. Its low power consumption also makes it suitable for use in environments where energy efficiency is a priority.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess