The S80C188-12 is a high-performance, 16-bit embedded microprocessor manufactured by AMD. It is a member of the Intel 80188 family and is designed for a wide range of embedded control applications. It combines the functionality of a CPU, memory controller, and peripheral interfaces into a single chip.
Applications:
- Industrial control systems
- Networking equipment (e.g., routers, switches)
- Point-of-sale (POS) terminals
- Medical devices
- Automotive control systems
Features:
- 16-bit CPU with 1 MB addressable memory
- Integrated DMA controller
- Programmable interrupt controller
- Timers and counters
- Serial communication interfaces (UART)
Benefits:
- Enables efficient processing of complex tasks
- Reduces system cost and complexity through integration
- Provides flexible interrupt handling capabilities
- Offers versatile timing and counting functions
- Facilitates communication with peripheral devices
Specifications:
The S80C188-12 operates at a clock frequency of 12 MHz. It has a 16-bit data bus and a 20-bit address bus, allowing it to address up to 1 MB of memory. The integrated DMA controller supports high-speed data transfers between memory and peripherals. The programmable interrupt controller handles multiple interrupt sources with prioritized interrupt levels. The timers and counters can be used for various timing and counting applications. The UART provides asynchronous serial communication capabilities. It typically operates at 5V.
The S80C188-12's design emphasizes integration and performance. Its integrated peripherals reduce the need for external components, simplifying system design and lowering overall cost. The high clock frequency and 16-bit architecture enable efficient processing of complex tasks. The flexible interrupt handling capabilities allow for responsive control of real-time events. Its versatile features make it suitable for a wide range of embedded control applications.